☰
AP10-4E
AP10-4E
Active
Description:  CAP TRIMMER 0.8-10.0PF 2000V HZT
Manufacturer:  Knowles Voltronics
Datasheet:   AP10-4E Datasheet
History Price: $71.468
In Stock: 7040
AP10-4E Specification
Specification
Part No
AP10-4E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
AP10-4E PDF Datasheet
AP10-4E Related Parts
AP10
AP10
Knowles Voltronics
CAP TRIMMER 1-10PF 250V TH
AP10HV
AP10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
AP14
AP14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AP15HV
AP15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V TH
AP10-4
AP10-4
Knowles Voltronics
CAP TRIMMER 0.8-10.0PF 2000V HZT
AP10SD
AP10SD
Knowles Voltronics
CAP TRIMMER 1-10PF TH
AP14E
AP14E
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
AP15SD
AP15SD
Knowles Voltronics
CAP TRIMMER 1.0-16.0PF 250V HZT
AP10-4E Compare Parts
  • AP10-4E vs AP14
  • AP10-4E vs AP10HV
  • AP10-4E vs AP10
  • AP10-4E vs AP15SD
  • AP10-4E vs AP14E
  • AP10-4E vs AP10SD
  • AP10-4E vs AP10-4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend