Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AT10-4E
AT10-4E
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.8-10PF 250V PNL MT
Manufacturer:
Knowles Voltronics
Datasheet:
AT10-4E Datasheet
History Price: $71.468
In Stock: 5520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT10-4E Specification
Specification
Part No
AT10-4E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.8 ~ 10pF
Adjustment Type
Top
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.980" (24.89mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
AT10-4E PDF Datasheet
AT10-4E Datasheet
Click and Download: AT10-4E Datasheet
AT10-4E Related Parts
AT10
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10-4
Knowles Voltronics
CAP TRIM 0.8-10PF 2000V PNL MNT
AT10HV
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V PNL MNT
AT14
Knowles Voltronics
CAP TRIMMER 1-14PF 125V PNL MNT
AT15HV
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V PNL MNT
AT10L
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10LHV
Knowles Voltronics
CAP TRIMMER 1-10PF 250V TH
AT10LSD
Knowles Voltronics
CAP TRIMMER 1-10PF TH
AT10N
Knowles Voltronics
CAP TRIMMER 1-10PF 250V PNL MNT
AT10SD
Knowles Voltronics
CAP TRIMMER 1-10PF SMD
AT14L
Knowles Voltronics
CAP TRIMMER 1-14PF 125V PNL MNT
AT14N
Knowles Voltronics
CAP TRIMMER 1-14PF 125V SMD
AT10-4E Compare Parts
AT10-4E vs AT14
AT10-4E vs AT10HV
AT10-4E vs AT10-4
AT10-4E vs AT10
AT10-4E vs AT15SD
AT10-4E vs AT15LHV
AT10-4E vs AT14N
AT10-4E vs AT14L
AT10-4E vs AT10SD
AT10-4E vs AT10N
AT10-4E vs AT10LSD
AT10-4E vs AT10LHV
AT10-4E vs AT10L
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B