Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AT20-4
AT20-4
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.8-20.0PF 2000V PNL
Manufacturer:
Knowles Voltronics
Datasheet:
AT20-4 Datasheet
History Price: $89.408
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT20-4 Specification
Specification
Part No
AT20-4
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
AT20-4 PDF Datasheet
AT20-4 Datasheet
Click and Download: AT20-4 Datasheet
AT20-4 Compare Parts
AT20-4 vs AT25SD
AT20-4 vs AT25LSD
AT20-4 vs AT25LHV
AT20-4 vs AT20-4E
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!