Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics AT25SD
AT25SD
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-23PF 125V PNL MNT
Manufacturer:
Knowles Voltronics
Datasheet:
AT25SD Datasheet
History Price: $56.011
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT25SD Specification
Specification
Part No
AT25SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 23pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.980" (24.89mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Sealed
AT25SD PDF Datasheet
AT25SD Datasheet
Click and Download: AT25SD Datasheet
AT25SD Compare Parts
AT25SD vs AT25LSD
AT25SD vs AT25LHV
AT25SD vs AT20-4E
AT25SD vs AT20-4
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend