Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSF19
HSF19
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-19PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
HSF19 Datasheet
History Price: Active
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HSF19 Specification
Specification
Part No
HSF19
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 19pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
1000 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.340" (8.64mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
HSF19 PDF Datasheet
HSF19 Datasheet
Click and Download: HSF19 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much