Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSM19
HSM19
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-19PF 125V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
HSM19 Datasheet
History Price: Active
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HSM19 Specification
Specification
Part No
HSM19
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 19pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
1000 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.340" (8.64mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
HSM19 PDF Datasheet
HSM19 Datasheet
Click and Download: HSM19 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time