Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSP34
HSP34
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-34PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
HSP34 Datasheet
History Price: Active
In Stock: 9660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HSP34 Specification
Specification
Part No
HSP34
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 34pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
900 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.440" (11.18mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
HSP34 PDF Datasheet
HSP34 Datasheet
Click and Download: HSP34 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you