Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics HSP64
HSP64
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-64PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
HSP64 Datasheet
History Price: Active
In Stock: 8760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HSP64 Specification
Specification
Part No
HSP64
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 64pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
700 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.630" (16.00mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Features
General Purpose
HSP64 PDF Datasheet
HSP64 Datasheet
Click and Download: HSP64 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you