☰
HTM64C
HTM64C
Active
Description:  CAP TRIMMER 2-64PF 125V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   HTM64C Datasheet
History Price: Active
In Stock: 32280
HTM64C Specification
Specification
Part No
HTM64C
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 64pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Glass
Q @ Freq
700 @ 1MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
0.630" (16.00mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Panel Mount
Features
Sealed
HTM64C PDF Datasheet
HTM64C Related Parts
HTM130C
HTM130C
Knowles Voltronics
CAP TRIMMER 2-64PF 125V PNL MNT
HTM19C
HTM19C
Knowles Voltronics
CAP TRIMMER 2-19PF 125V PNL MNT
HTM210C
HTM210C
Knowles Voltronics
CAP TRIMMER 2-130PF 125V PNL MNT
HTM250C
HTM250C
Knowles Voltronics
CAP TRIMMER 2-250PF 125V PNL MNT
HTM34C
HTM34C
Knowles Voltronics
CAP TRIMMER 2-34PF 125V PNL MNT
HTM46C
HTM46C
Knowles Voltronics
CAP TRIMMER 2-46PF 125V PNL MNT
HTM96C
HTM96C
Knowles Voltronics
CAP TRIMMER 2-96PF 125V PNL MNT
HTM64C Compare Parts
  • HTM64C vs HTM46C
  • HTM64C vs HTM34C
  • HTM64C vs HTM250C
  • HTM64C vs HTM210C
  • HTM64C vs HTM19C
  • HTM64C vs HTM130C
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you