☰
JZ100
JZ100
Active
Description:  CAP TRIMMER 2-10PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   JZ100 Datasheet
History Price: $3.51
In Stock: 38000
JZ100 Specification
Specification
Part No
JZ100
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
JZ
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 10pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Ceramic
Q @ Freq
1500 @ 1MHz
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
0.057" (1.45mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Features
General Purpose
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.