Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics KEG10
KEG10
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-10PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
KEG10 Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KEG10 Specification
Specification
Part No
KEG10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
KE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 10pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
KEG10 PDF Datasheet
KEG10 Datasheet
Click and Download: KEG10 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right