Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics KEP10
KEP10
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.6-10PF 125V TH
Manufacturer:
Knowles Voltronics
Datasheet:
KEP10 Datasheet
History Price: Obsolete
In Stock: 7280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KEP10 Specification
Specification
Part No
KEP10
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
KE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 10pF
Adjustment Type
Side
Voltage - Rated
125 V
Dielectric Material
Air
Q @ Freq
5000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.490" (12.45mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Through Hole
Features
Sealed
KEP10 PDF Datasheet
KEP10 Datasheet
Click and Download: KEP10 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great