☰
KT1HV
KT1HV
Active
Description:  CAP TRIMMER 0.2-1PF 1000V PNL MT
Manufacturer:  Knowles Voltronics
Datasheet:   KT1HV Datasheet
History Price: $43.2625
In Stock: 18320
KT1HV Specification
Specification
Part No
KT1HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.2 ~ 1pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.470" (11.94mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
KT1HV PDF Datasheet
KT1HV Related Parts
KT10
KT10
Knowles Voltronics
CAP TRIMMER 0.6-10PF 125V PNL MT
KT10HV
KT10HV
Knowles Voltronics
CAP TRIMMER 0.6-10PF 1000V TH
KT10L
KT10L
Knowles Voltronics
CAP TRIMMER 0.6-10PF TH
KT15HV
KT15HV
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT15HVE
KT15HVE
Knowles Voltronics
CAP TRIMMER 1-15PF 750V PNL MNT
KT1SD
KT1SD
Knowles Voltronics
CAP TRIMMER 0.2-1PF 250V PNL MNT
KT1HV Compare Parts
  • KT1HV vs KT15HVE
  • KT1HV vs KT15HV
  • KT1HV vs KT10L
  • KT1HV vs KT10HV
  • KT1HV vs KT10
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you