☰
NMA1F4S
NMA1F4S
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMA1F4S Datasheet
History Price: $100.26
In Stock: 8240
NMA1F4S Specification
Specification
Part No
NMA1F4S
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMA1F4S Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMA1F8S
NMA1F8S
Knowles Voltronics
CAP FILM TRIM
NMA1F4S Compare Parts
  • NMA1F4S vs NMAJ25HV
  • NMA1F4S vs NMA4M5HV
  • NMA1F4S vs NMA1J12HVS
  • NMA1F4S vs NMAT55SDE
  • NMA1F4S vs NMAT55SD
  • NMA1F4S vs NMAT55HVE
  • NMA1F4S vs NMAT55HV
  • NMA1F4S vs NMAT4HVE
  • NMA1F4S vs NMAT4HV
  • NMA1F4S vs NMAT40SDE
  • NMA1F4S vs NMAT40SD
  • NMA1F4S vs NMAT40HVE
  • NMA1F4S vs NMAT40HV
  • NMA1F4S vs NMAT30E
  • NMA1F4S vs NMAT30
  • NMA1F4S vs NMAT25SDE
  • NMA1F4S vs NMAT25SD
  • NMA1F4S vs NMAT25HVLC
  • NMA1F4S vs NMAT25HVE
  • NMA1F4S vs NMAT25HV
  • NMA1F4S vs NMAT20-4E
  • NMA1F4S vs NMAT20-4
  • NMA1F4S vs NMAT15SDE
  • NMA1F4S vs NMAT15SD
  • NMA1F4S vs NMAT15HVE
  • NMA1F4S vs NMAT15HV
  • NMA1F4S vs NMAT10HVL
  • NMA1F4S vs NMAT10HVE
  • NMA1F4S vs NMAT10HV
  • NMA1F4S vs NMAT10-4E
  • NMA1F4S vs NMAT10-4
  • NMA1F4S vs NMAP55SDE
  • NMA1F4S vs NMAP55SD
  • NMA1F4S vs NMAP55HVE
  • NMA1F4S vs NMAP55HV
  • NMA1F4S vs NMAP4HVE
  • NMA1F4S vs NMAP4HV
  • NMA1F4S vs NMAP40SDE
  • NMA1F4S vs NMAP40SD
  • NMA1F4S vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.