☰
NMKJ10HV
NMKJ10HV
Active
Description:  CAP TRIMMER 1-9PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMKJ10HV Datasheet
History Price: $157.65167
In Stock: 8160
NMKJ10HV Specification
Specification
Part No
NMKJ10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
K_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 9pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.230" Dia (5.84mm)
Height - Seated (Max)
0.490" (12.45mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
NMKJ10HV Related Parts
NMKM10HV
NMKM10HV
Knowles Voltronics
CAP TRIMMER 1-9PF 1000V SMD
NMKF10
NMKF10
Knowles Voltronics
CAP FILM TRIM
NMKF10E
NMKF10E
Knowles Voltronics
CAP FILM TRIM
NMKF10ENL
NMKF10ENL
Knowles Voltronics
CAP FILM TRIM
NMKF10HV
NMKF10HV
Knowles Voltronics
CAP FILM TRIM
NMKF10HVE
NMKF10HVE
Knowles Voltronics
CAP FILM TRIM
NMKF10HVENL
NMKF10HVENL
Knowles Voltronics
CAP FILM TRIM
NMKF10HVNL
NMKF10HVNL
Knowles Voltronics
CAP FILM TRIM
NMKF10NL
NMKF10NL
Knowles Voltronics
CAP FILM TRIM
NMKF15HV
NMKF15HV
Knowles Voltronics
CAP FILM TRIM
NMKF15HVE
NMKF15HVE
Knowles Voltronics
CAP FILM TRIM
NMKF4HV
NMKF4HV
Knowles Voltronics
CAP FILM TRIM
NMKJ10HV Compare Parts
  • NMKJ10HV vs NMKT4HVE
  • NMKJ10HV vs NMKT4HV
  • NMKJ10HV vs NMKT15HVE
  • NMKJ10HV vs NMKT15HV
  • NMKJ10HV vs NMKT10HV
  • NMKJ10HV vs NMKT10E
  • NMKJ10HV vs NMKT10
  • NMKJ10HV vs NMKP4HVE
  • NMKJ10HV vs NMKP4HV
  • NMKJ10HV vs NMKP15HVE
  • NMKJ10HV vs NMKP15HV
  • NMKJ10HV vs NMKP10HVE
  • NMKJ10HV vs NMKP10HV
  • NMKJ10HV vs NMKP10E
  • NMKJ10HV vs NMKP10
  • NMKJ10HV vs NMKM4HVNL
  • NMKJ10HV vs NMKM4HVENL
  • NMKJ10HV vs NMKM4HVE
  • NMKJ10HV vs NMKM4HV
  • NMKJ10HV vs NMKM15HVE
  • NMKJ10HV vs NMKM15HV
  • NMKJ10HV vs NMKM10NL
  • NMKJ10HV vs NMKM10HVNL
  • NMKJ10HV vs NMKM10HVENL
  • NMKJ10HV vs NMKM10HVE
  • NMKJ10HV vs NMKM10ENL
  • NMKJ10HV vs NMKM10E
  • NMKJ10HV vs NMKM10
  • NMKJ10HV vs NMKJ4HVE
  • NMKJ10HV vs NMKJ4HV
  • NMKJ10HV vs NMKJ15HVE
  • NMKJ10HV vs NMKJ15HV
  • NMKJ10HV vs NMKJ10HVE
  • NMKJ10HV vs NMKJ10E
  • NMKJ10HV vs NMKJ10
  • NMKJ10HV vs NMKF4HVNL
  • NMKJ10HV vs NMKF4HVENL
  • NMKJ10HV vs NMKF4HVE
  • NMKJ10HV vs NMKF4HV
  • NMKJ10HV vs NMKF15HVE
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!