☰
NMNT10-3FS
NMNT10-3FS
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMNT10-3FS Datasheet
History Price: $287.36
In Stock: 28620
NMNT10-3FS Specification
Specification
Part No
NMNT10-3FS
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMNT10-3FS Related Parts
NMNT100-4
NMNT100-4
Knowles Voltronics
CAP TRIM 2-95PF 2500V PNL MNT
NMNT10-12E
NMNT10-12E
Knowles Voltronics
CAP TRIMMER 2-10PF 6000V PNL MNT
NMNT23-12E
NMNT23-12E
Knowles Voltronics
CAP TRIMMER 3-23PF 6000V PNL MNT
NMNT23-6
NMNT23-6
Knowles Voltronics
CAP TRIMMER 3-23PF 3000V PNL MNT
NMNT48-4
NMNT48-4
Knowles Voltronics
CAP TRIM 1.5-48PF 2500V PNL MNT
NMNT5-8
NMNT5-8
Knowles Voltronics
CAP TRIMMER 1-5PF 4000V PNL MNT
NMNT70-6
NMNT70-6
Knowles Voltronics
CAP TRIM 2.5-70PF 3000V PNL MNT
NMNT10-12
NMNT10-12
Knowles Voltronics
CAP FILM TRIM
NMNT10-12ENL
NMNT10-12ENL
Knowles Voltronics
CAP FILM TRIM
NMNT10-12FS
NMNT10-12FS
Knowles Voltronics
CAP FILM TRIM
NMNT10-12NL
NMNT10-12NL
Knowles Voltronics
CAP FILM TRIM
NMNT10-12NLFS
NMNT10-12NLFS
Knowles Voltronics
CAP FILM TRIM
NMNT10-3FS Compare Parts
  • NMNT10-3FS vs NMNT5-8
  • NMNT10-3FS vs NMNT48-4
  • NMNT10-3FS vs NMNT23-6
  • NMNT10-3FS vs NMNT23-12E
  • NMNT10-3FS vs NMNT10-12E
  • NMNT10-3FS vs NMNT100-4
  • NMNT10-3FS vs NMNT70-6NLFS
  • NMNT10-3FS vs NMNT70-6NL
  • NMNT10-3FS vs NMNT70-6FS
  • NMNT10-3FS vs NMNT70-6ENL
  • NMNT10-3FS vs NMNT70-6E
  • NMNT10-3FS vs NMNT5-8NLFS
  • NMNT10-3FS vs NMNT5-8NL
  • NMNT10-3FS vs NMNT5-8FS
  • NMNT10-3FS vs NMNT5-8ENL
  • NMNT10-3FS vs NMNT5-8E
  • NMNT10-3FS vs NMNT5-18NLFS
  • NMNT10-3FS vs NMNT5-18NL
  • NMNT10-3FS vs NMNT5-18FS
  • NMNT10-3FS vs NMNT5-18ENL
  • NMNT10-3FS vs NMNT5-18
  • NMNT10-3FS vs NMNT25-6NLFS
  • NMNT10-3FS vs NMNT25-6NL
  • NMNT10-3FS vs NMNT25-6FS
  • NMNT10-3FS vs NMNT25-6ENL
  • NMNT10-3FS vs NMNT25-6E
  • NMNT10-3FS vs NMNT25-6
  • NMNT10-3FS vs NMNT23-6NLFS
  • NMNT10-3FS vs NMNT23-6NL
  • NMNT10-3FS vs NMNT23-6FS
  • NMNT10-3FS vs NMNT23-6ENL
  • NMNT10-3FS vs NMNT23-6E
  • NMNT10-3FS vs NMNT23-12ENL
  • NMNT10-3FS vs NMNT23-12
  • NMNT10-3FS vs NMNT20-9NLFS
  • NMNT10-3FS vs NMNT20-9NL
  • NMNT10-3FS vs NMNT20-9FS
  • NMNT10-3FS vs NMNT20-9ENL
  • NMNT10-3FS vs NMNT20-9E
  • NMNT10-3FS vs NMNT20-9
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)