☰
NMP12J
NMP12J
Obsolete
Description:  CAP TRIMMER 1-12PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMP12J Datasheet
History Price: Obsolete
In Stock: 1600
NMP12J Specification
Specification
Part No
NMP12J
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NMP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 12pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
1500 @ 250MHz
Size / Dimension
0.140" Dia (3.56mm)
Height - Seated (Max)
0.495" (12.57mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
NMP12J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!