Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics NMP8A
NMP8A
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.8-7PF 500V
Manufacturer:
Knowles Voltronics
Datasheet:
NMP8A Datasheet
History Price: Obsolete
In Stock: 37480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NMP8A Specification
Specification
Part No
NMP8A
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NMP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.8 ~ 7pF
Adjustment Type
-
Voltage - Rated
500 V
Dielectric Material
Sapphire
Q @ Freq
1500 @ 250MHz
Size / Dimension
0.118" Dia (3.00mm)
Height - Seated (Max)
0.495" (12.57mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
User Defined
Features
Non-Magnetic
NMP8A PDF Datasheet
NMP8A Datasheet
Click and Download: NMP8A Datasheet
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B