☰
NMTM120C
NMTM120C
Active
Description:  VARI CAP
Manufacturer:  Knowles Voltronics
Datasheet:   NMTM120C Datasheet
History Price: $221.48
In Stock: 19520
NMTM120C Specification
Specification
Part No
NMTM120C
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
2 ~ 120pF
Adjustment Type
Side
Voltage - Rated
1000 V
Dielectric Material
-
Q @ Freq
600 @ 100MHz
Size / Dimension
0.310" Dia (7.87mm)
Height - Seated (Max)
1.760" (44.70mm)
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Panel Mount
Features
General Purpose
NMTM120C Related Parts
NMTF16AR
NMTF16AR
Knowles Voltronics
CAP FILM TRIM
NMTM120CE
NMTM120CE
Knowles Voltronics
CAP FILM TRIM
NMTM120CEK
NMTM120CEK
Knowles Voltronics
CAP GLASS TRIMMER 1-120PF 1KV PM
NMTM120CFS
NMTM120CFS
Knowles Voltronics
CAP FILM TRIM
NMTM38G
NMTM38G
Knowles Voltronics
CAP FILM TRIM
NMTM38GE
NMTM38GE
Knowles Voltronics
CAP FILM TRIM
NMTM38GENL
NMTM38GENL
Knowles Voltronics
CAP FILM TRIM
NMTM38GFS
NMTM38GFS
Knowles Voltronics
CAP FILM TRIM
NMTM38GNL
NMTM38GNL
Knowles Voltronics
CAP FILM TRIM
NMTM38GNLFS
NMTM38GNLFS
Knowles Voltronics
CAP FILM TRIM
NMTM75C
NMTM75C
Knowles Voltronics
CAP FILM TRIM
NMTM75CE
NMTM75CE
Knowles Voltronics
CAP FILM TRIM
NMTM120C Compare Parts
  • NMTM120C vs NMTP75CE
  • NMTM120C vs NMTP75C
  • NMTM120C vs NMTP60CFS
  • NMTM120C vs NMTP60CE
  • NMTM120C vs NMTP60C
  • NMTM120C vs NMTP38GFS
  • NMTM120C vs NMTP38GE
  • NMTM120C vs NMTP38G
  • NMTM120C vs NMTP36CA
  • NMTM120C vs NMTP36C
  • NMTM120C vs NMTP30G
  • NMTM120C vs NMTP30C
  • NMTM120C vs NMTM75CNL
  • NMTM120C vs NMTM75CFS
  • NMTM120C vs NMTM75CENL
  • NMTM120C vs NMTM75CE
  • NMTM120C vs NMTM75C
  • NMTM120C vs NMTM38GNLFS
  • NMTM120C vs NMTM38GNL
  • NMTM120C vs NMTM38GFS
  • NMTM120C vs NMTM38GENL
  • NMTM120C vs NMTM38GE
  • NMTM120C vs NMTM38G
  • NMTM120C vs NMTM120CFS
  • NMTM120C vs NMTM120CEK
  • NMTM120C vs NMTM120CE
  • NMTM120C vs NMTF16AR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok