☰
NT70-15E
NT70-15E
Obsolete
Description:  CAP TRIM 6.5-70PF 7500V PNL MNT
Manufacturer:  Knowles Voltronics
Datasheet:   NT70-15E Datasheet
History Price: Obsolete
In Stock: 23680
NT70-15E Specification
Specification
Part No
NT70-15E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
6.5 ~ 70pF
Adjustment Type
Side
Voltage - Rated
7500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
1.630" Dia (41.40mm)
Height - Seated (Max)
3.500" (88.90mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Panel Mount
Features
Non-Magnetic
NT70-15E PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.