0101ZC102KAT2A
0101ZC102KAT2A
Active
Description:  CAP CER SMD
Manufacturer:  KYOCERA AVX
History Price: $0.00783
In Stock: 23600
0101ZC102KAT2A Specification
Specification
Part No
0101ZC102KAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
01005 (0402 Metric)
Size / Dimension
0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max)
-
Thickness (Max)
0.009" (0.22mm)
Lead Spacing
-
Lead Style
-
0101ZC102KAT2A Related Parts
01016D101KAT2A
01016D101KAT2A
KYOCERA AVX
CAP CER 100PF 6.3V X5R 01005
01016D102KAT2A
01016D102KAT2A
KYOCERA AVX
CAP CER 1000PF 6.3V X5R 01005
01016D104KATUA
01016D104KATUA
KYOCERA AVX
CAP CER 0.1UF 6.3V X5R 01005
01016A100KAT2A
01016A100KAT2A
KYOCERA AVX
CAP CER SMD
01016A1R0CAT2A
01016A1R0CAT2A
KYOCERA AVX
CAP CER SMD
01016A270JAT2A
01016A270JAT2A
KYOCERA AVX
CAP CER SMD
01016A2R7CAT2A
01016A2R7CAT2A
KYOCERA AVX
CAP CER SMD
01016A4R7CAT2A
01016A4R7CAT2A
KYOCERA AVX
CAP CER SMD
01016A6R8CAT2A
01016A6R8CAT2A
KYOCERA AVX
CAP CER SMD
01016A8R0CAT2A
01016A8R0CAT2A
KYOCERA AVX
CAP CER SMD
01016D272KAT2A
01016D272KAT2A
KYOCERA AVX
CAP CER SMD
01016D273KAT2A
01016D273KAT2A
KYOCERA AVX
CAP CER SMD
0101ZC102KAT2A Compare Parts
  • 0101ZC102KAT2A vs 01016D102KAT2A
  • 0101ZC102KAT2A vs 01016D101KAT2A
  • 0101ZC102KAT2A vs 0101ZC561KAT2A
  • 0101ZC102KAT2A vs 0101ZC471KAT2A
  • 0101ZC102KAT2A vs 0101YA8R0CAT2A
  • 0101ZC102KAT2A vs 01016D274KAT2A
  • 0101ZC102KAT2A vs 01016D273KAT2A
  • 0101ZC102KAT2A vs 01016D272KAT2A
  • 0101ZC102KAT2A vs 01016A8R0CAT2A
  • 0101ZC102KAT2A vs 01016A6R8CAT2A
  • 0101ZC102KAT2A vs 01016A4R7CAT2A
  • 0101ZC102KAT2A vs 01016A2R7CAT2A
  • 0101ZC102KAT2A vs 01016A270JAT2A
  • 0101ZC102KAT2A vs 01016A1R0CAT2A
  • 0101ZC102KAT2A vs 01016A100KAT2A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.