02011J0R4ZBSTR
02011J0R4ZBSTR
Active
Description:  CAP THIN FILM 0.4PF 100V 0201
Manufacturer:  KYOCERA AVX
History Price: $0.9
In Stock: 48400
02011J0R4ZBSTR Specification
Specification
Part No
02011J0R4ZBSTR
Category
Thin Film Capacitors
Manufacturer
KYOCERA AVX
Series
Accu-P?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.4 pF
Tolerance
?.01pF
Voltage - Rated
100 V
Mounting Type
Surface Mount
Package / Case
0201 (0603 Metric)
Operating Temperature
-55℃ ~ 125℃
Features
RF, High Q, Low Loss
Size / Dimension
0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Max)
0.011" (0.28mm)
02011J0R4ZBSTR PDF Datasheet
02011J0R4ZBSTR Related Parts
02011J0R1PBSTR
02011J0R1PBSTR
KYOCERA AVX
ACCU-F/P
02011J0R1ZBSTR
02011J0R1ZBSTR
KYOCERA AVX
CAP THIN FILM 0.1PF 100V 0201
02011J0R2ABSTR
02011J0R2ABSTR
KYOCERA AVX
ACCU-F/P
02011J0R2PBSTR
02011J0R2PBSTR
KYOCERA AVX
ACCU-F/P
02011J0R2PBSTR\500
02011J0R2PBSTR\500
KYOCERA AVX
ACCU-F/P
02011J0R2ZBSTR
02011J0R2ZBSTR
KYOCERA AVX
CAP THIN FILM 0.2PF 100V 0201
02011J0R3ABSTR
02011J0R3ABSTR
KYOCERA AVX
ACCU-F/P
02011J0R3PBSTR
02011J0R3PBSTR
KYOCERA AVX
ACCU-F/P
02011J0R3PBSTR\500
02011J0R3PBSTR\500
KYOCERA AVX
ACCU-F/P
02011J0R3ZBSTR
02011J0R3ZBSTR
KYOCERA AVX
CAP THIN FILM 0.3PF 100V 0201
02011J0R3ZBSTR\500
02011J0R3ZBSTR\500
KYOCERA AVX
ACCU-F/P
02011J0R4ABSTR
02011J0R4ABSTR
KYOCERA AVX
ACCU-F/P
02011J0R4ZBSTR Compare Parts
  • 02011J0R4ZBSTR vs 0201ZK9R1BBSTR
  • 02011J0R4ZBSTR vs 0201ZK8R2BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK8R2BBWTR
  • 02011J0R4ZBSTR vs 0201ZK8R2BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK8R2BBSTR
  • 02011J0R4ZBSTR vs 0201ZK8R0BBSTR
  • 02011J0R4ZBSTR vs 0201ZK7R5BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK7R5BBWTR
  • 02011J0R4ZBSTR vs 0201ZK7R5BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK7R5BBSTR
  • 02011J0R4ZBSTR vs 0201ZK6R8BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK6R8BBWTR
  • 02011J0R4ZBSTR vs 0201ZK6R8BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK6R8BBSTR
  • 02011J0R4ZBSTR vs 0201ZK6R6BBSTR
  • 02011J0R4ZBSTR vs 0201ZK6R4BBWTR
  • 02011J0R4ZBSTR vs 0201ZK6R2BBWTR
  • 02011J0R4ZBSTR vs 0201ZK6R2BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK6R2BBSTR
  • 02011J0R4ZBSTR vs 0201ZK5R6BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK5R6BBWTR
  • 02011J0R4ZBSTR vs 0201ZK5R6BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK5R6BBSTR
  • 02011J0R4ZBSTR vs 0201ZK5R6ABSTR
  • 02011J0R4ZBSTR vs 0201ZK5R1BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK5R1BBSTR
  • 02011J0R4ZBSTR vs 0201ZK5R1ABSTR
  • 02011J0R4ZBSTR vs 0201ZK4R7BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R7BBWTR
  • 02011J0R4ZBSTR vs 0201ZK4R7BBSTR
  • 02011J0R4ZBSTR vs 0201ZK4R6BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R5BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R5BBWTR
  • 02011J0R4ZBSTR vs 0201ZK4R5BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R5BBSTR
  • 02011J0R4ZBSTR vs 0201ZK4R4BBSTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R4BBSTR
  • 02011J0R4ZBSTR vs 0201ZK4R3BBWTR\500
  • 02011J0R4ZBSTR vs 0201ZK4R3BBWTR
  • 02011J0R4ZBSTR vs 0201ZK4R3BBSTR\500
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store