04021A101JAR1-EM
04021A101JAR1-EM
Active
Description:  #NAME?
Manufacturer:  KYOCERA AVX
History Price: $21.72
In Stock: 10400
04021A101JAR1-EM Specification
Specification
Part No
04021A101JAR1-EM
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
Prototype, MIL-PRF-32535
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 pF
Tolerance
?%
Voltage - Rated
100V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
Soft Termination
Ratings
-
Applications
Boardflex Sensitive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.040" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.024" (0.61mm)
Lead Spacing
-
Lead Style
-
04021A101JAR1-EM PDF Datasheet
04021A101JAR1-EM Related Parts
04022A3R3DA12A
04022A3R3DA12A
KYOCERA AVX
CAP CER SMD
040230500101JXT
040230500101JXT
Knowles Syfer
CAP CER 100PF 50V X7R 0402
040230500102JXT
040230500102JXT
Knowles Syfer
CAP CER 1000PF 50V X7R 0402
040230500472JXT
040230500472JXT
Knowles Syfer
CAP CER 4700PF 50V X7R 0402
04023A0R3BAT2A
04023A0R3BAT2A
KYOCERA AVX
CAP CER 0.3PF 25V NP0 0402
04023A0R6CAT2A
04023A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 25V NP0 0402
04023A0R8CAT2A
04023A0R8CAT2A
KYOCERA AVX
CAP CER 0.8PF 25V NP0 0402
04023A100CAT2A
04023A100CAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A100DAT2A
04023A100DAT2A
KYOCERA AVX
CAP CER 10PF 25V NP0 0402
04023A101KA72A
04023A101KA72A
KYOCERA AVX
CAP CER 100PF 25V NP0 0402
04023A110JAT2A
04023A110JAT2A
KYOCERA AVX
CAP CER 11PF 25V NP0 0402
04023A111JAT4A
04023A111JAT4A
KYOCERA AVX
CAP CER 110PF 25V NP0 0402
04021A101JAR1-EM Compare Parts
  • 04021A101JAR1-EM vs 0402ZG823ZAT2A
  • 04021A101JAR1-EM vs 0402ZG333ZAT2A
  • 04021A101JAR1-EM vs 0402ZD823MAT2A
  • 04021A101JAR1-EM vs 0402ZD823KAT2A
  • 04021A101JAR1-EM vs 0402ZD683KAT2A
  • 04021A101JAR1-EM vs 0402ZD682KAT2A
  • 04021A101JAR1-EM vs 0402ZD563KAT2A
  • 04021A101JAR1-EM vs 0402ZD473ZAT2A
  • 04021A101JAR1-EM vs 0402ZD473MAT2A
  • 04021A101JAR1-EM vs 0402ZD473KAT2A
  • 04021A101JAR1-EM vs 0402ZD473JAT2A
  • 04021A101JAR1-EM vs 0402ZD393KAT2A
  • 04021A101JAR1-EM vs 0402ZD393JAT2A
  • 04021A101JAR1-EM vs 0402ZD333KAT2A
  • 04021A101JAR1-EM vs 0402ZD223KAT2A
  • 04021A101JAR1-EM vs 0402ZD182KAT2A
  • 04021A101JAR1-EM vs 0402ZD104KAQ2A
  • 04021A101JAR1-EM vs 0402ZD104KAJ2A
  • 04021A101JAR1-EM vs 0402ZD104KA72A
  • 04021A101JAR1-EM vs 0402ZD104JAT2A
  • 04021A101JAR1-EM vs 0402ZD103MAT4A
  • 04021A101JAR1-EM vs 0402ZD103KAT2A
  • 04021A101JAR1-EM vs 0402ZD102MAT2A
  • 04021A101JAR1-EM vs 0402ZD102KAT2A
  • 04021A101JAR1-EM vs 0402ZD102JAT2A
  • 04021A101JAR1-EM vs 0402ZC821KAT2A
  • 04021A101JAR1-EM vs 0402ZC561KAT2A
  • 04021A101JAR1-EM vs 0402ZC561JAT2A
  • 04021A101JAR1-EM vs 0402ZC501KAT2A
  • 04021A101JAR1-EM vs 0402ZC473KAQ2A
  • 04021A101JAR1-EM vs 0402ZC391KAT2A
  • 04021A101JAR1-EM vs 0402ZC330KAT2A
  • 04021A101JAR1-EM vs 0402ZC272JAT2A
  • 04021A101JAR1-EM vs 0402ZC271KAT2A
  • 04021A101JAR1-EM vs 0402ZC271JAT2A
  • 04021A101JAR1-EM vs 0402ZC181KAT2A
  • 04021A101JAR1-EM vs 0402ZC103KAJ2A
  • 04021A101JAR1-EM vs 0402ZC103KA72A
  • 04021A101JAR1-EM vs 0402ZC102KAJ2A
  • 04021A101JAR1-EM vs 0402ZA8R2JAT2A
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.