0805ZD125KAT2A
0805ZD125KAT2A
Active
Description:  CAP CER 1.2UF 10V X5R 0805
Manufacturer:  KYOCERA AVX
History Price: $0.65
In Stock: 40800
0805ZD125KAT2A Specification
Specification
Part No
0805ZD125KAT2A
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.2 µF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X5R
Operating Temperature
-55℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
Surface Mount, MLCC
Mounting Type
0805 (2012 Metric)
Package / Case
0.079" L x 0.049" W (2.01mm x 1.25mm)
Size / Dimension
-
Height - Seated (Max)
0.055" (1.40mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
0805ZD125KAT2A PDF Datasheet
0805ZD125KAT2A Related Parts
080054W476MAT2A
080054W476MAT2A
KYOCERA AVX
0805 X6S 47UF20% 4V
08051A0R5CAT2M
08051A0R5CAT2M
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0805
08051A0R6CAT2A
08051A0R6CAT2A
KYOCERA AVX
CAP CER 0.6PF 100V NP0 0805
08051A0R7BAT2A
08051A0R7BAT2A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R7CAT4A
08051A0R7CAT4A
KYOCERA AVX
CAP CER 0.7PF 100V NP0 0805
08051A0R8BAT2A
08051A0R8BAT2A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8BAT4A
08051A0R8BAT4A
KYOCERA AVX
CAP CER 0.8PF 100V C0G/NP0 0805
08051A0R8CAT2A
08051A0R8CAT2A
KYOCERA AVX
CAP CER SMD
08051A100BAT2A
08051A100BAT2A
KYOCERA AVX
CAP CER 10PF 100V NP0 0805
08051A100CAT2A
08051A100CAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
08051A100CAT4A
08051A100CAT4A
KYOCERA AVX
CAP CER SMD
08051A100DAT2A
08051A100DAT2A
KYOCERA AVX
CAP CER 10PF 100V C0G/NP0 0805
0805ZD125KAT2A Compare Parts
  • 0805ZD125KAT2A vs 0805ZG684ZAT2A
  • 0805ZD125KAT2A vs 0805ZG475MAT2A
  • 0805ZD125KAT2A vs 0805ZG335ZAT4A
  • 0805ZD125KAT2A vs 0805ZG335ZAT2A
  • 0805ZD125KAT2A vs 0805ZD684KAT2A
  • 0805ZD125KAT2A vs 0805ZD474MAT2A
  • 0805ZD125KAT2A vs 0805ZD474KAT4A
  • 0805ZD125KAT2A vs 0805ZD474KAT2A
  • 0805ZD125KAT2A vs 0805ZD335MAT2A
  • 0805ZD125KAT2A vs 0805ZD335KAT2A
  • 0805ZD125KAT2A vs 0805ZD225KAJ2A
  • 0805ZD125KAT2A vs 0805ZD224KAT2A
  • 0805ZD125KAT2A vs 0805ZD155KAT2A
  • 0805ZD125KAT2A vs 0805ZD105MAT4A
  • 0805ZD125KAT2A vs 0805ZD105MAT2A
  • 0805ZD125KAT2A vs 0805ZD105KAT2A
  • 0805ZD125KAT2A vs 0805ZD105JAT2A
  • 0805ZD125KAT2A vs 0805ZD104KAT2A
  • 0805ZD125KAT2A vs 0805ZC824KAT2A
  • 0805ZD125KAT2A vs 0805ZC824JAT2A
  • 0805ZD125KAT2A vs 0805ZC822KAT2A
  • 0805ZD125KAT2A vs 0805ZC684M4T2A
  • 0805ZD125KAT2A vs 0805ZC684KAZ2A
  • 0805ZD125KAT2A vs 0805ZC684K4Z2A
  • 0805ZD125KAT2A vs 0805ZC684K4T2A
  • 0805ZD125KAT2A vs 0805ZC564MAT2A
  • 0805ZD125KAT2A vs 0805ZC564KAT2A
  • 0805ZD125KAT2A vs 0805ZC564JAT2A
  • 0805ZD125KAT2A vs 0805ZC563JAT2A
  • 0805ZD125KAT2A vs 0805ZC561KAT2A
  • 0805ZD125KAT2A vs 0805ZC561KAJ2A
  • 0805ZD125KAT2A vs 0805ZC474M4T2A
  • 0805ZD125KAT2A vs 0805ZC474KAJ2A
  • 0805ZD125KAT2A vs 0805ZC474K4Z2A
  • 0805ZD125KAT2A vs 0805ZC473JAZ2A
  • 0805ZD125KAT2A vs 0805ZC394MAT2A
  • 0805ZD125KAT2A vs 0805ZC394KAT2A
  • 0805ZD125KAT2A vs 0805ZC394JAT2A
  • 0805ZD125KAT2A vs 0805ZC331JAZ2A
  • 0805ZD125KAT2A vs 0805ZC301JAT2A
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.