550W103MTT
550W103MTT
Active
Description:  CAP CER 10000PF 35V 01005
Manufacturer:  KYOCERA AVX
Datasheet:   550W103MTT Datasheet
History Price: $4.25
In Stock: 5840
550W103MTT Specification
Specification
Part No
550W103MTT
Category
Ceramic Capacitors
Manufacturer
KYOCERA AVX
Series
550
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
?0%
Voltage - Rated
35V
Temperature Coefficient
-
Operating Temperature
-
Features
-
Ratings
-
Applications
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Mounting Type
01005 (0402 Metric)
Package / Case
0.016" L x 0.008" W (0.40mm x 0.20mm)
Size / Dimension
-
Height - Seated (Max)
0.008" (0.20mm)
Thickness (Max)
-
Lead Spacing
-
Lead Style
-
550W103MTT PDF Datasheet
550W103MTT Related Parts
550U104MCAT
550U104MCAT
American Technical Ceramics
CAP CER 0.1UF 6.3V 0301
550Z103PCAT
550Z103PCAT
American Technical Ceramics
CAP CER 10000PF 10V 0201
550Z104MTT
550Z104MTT
KYOCERA AVX
CAP CER 0.1UF 16V 0201
550Z224MTT
550Z224MTT
KYOCERA AVX
CAP CER 0.22UF 10V 0201
550L104KCARD
550L104KCARD
American Technical Ceramics
CAP CER 0.1UF 16V 0402
550L104KTT\500
550L104KTT\500
American Technical Ceramics
CAP CER 0.1UF 16V 0402
550Z103PTRD
550Z103PTRD
American Technical Ceramics
CAP CER 10000PF 10V 0201
550Z103PTRN
550Z103PTRN
American Technical Ceramics
CAP CER 10000PF 10V 0201
550W103MTT Compare Parts
  • 550W103MTT vs 550Z104MTT
  • 550W103MTT vs 550Z103PCAT
  • 550W103MTT vs 550U104MCAT
  • 550W103MTT vs 550Z103PTRN
  • 550W103MTT vs 550Z103PTRD
  • 550W103MTT vs 550L104KTT\500
  • 550W103MTT vs 550L104KCARD
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Daniel Thompson
    United States
    5 stars
    2026-04-28 08:12
    Feel not to eat
    Petras Jonas
    Lithuania
    5 stars
    2026-04-28 07:08
    Delivery of goods and quality I am happy. All very well.
    The goods delivered quickly.
    Diego
    Brazil
    5 stars
    2026-04-28 01:20
    Arrived fast, yet tested but the reviews are not good, great store.
    Renata Lis
    Poland
    5 stars
    2026-04-28 00:27
    Goods consistent with your order! :) No 2 Tranzystorow with 20.
    Natalia Herrera
    Spain
    5 stars
    2026-04-27 21:17
    The goods received quickly, in the work has not yet checked, if there are problems, then write down
    Jonathan Bennett
    United States
    5 stars
    2026-04-27 14:52
    came quicly seem good quality thx seller.