☰
CB052D0155JBC
CB052D0155JBC
Active
Description:  CAP FILM
Manufacturer:  KYOCERA AVX
History Price: $0.96682
In Stock: 43500
CB052D0155JBC Specification
Specification
Part No
CB052D0155JBC
Category
Film Capacitors
Manufacturer
KYOCERA AVX
Series
*
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage Rating - AC
-
Voltage Rating - DC
-
Dielectric Material
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
Termination
-
Lead Spacing
-
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
CB052D0155JBC Related Parts
CB017C0102J--
CB017C0102J--
KYOCERA AVX
CAP FILM
CB017C0102JBA
CB017C0102JBA
KYOCERA AVX
CAP FILM 1000PF 5% 25VDC 1206
CB017C0152JBA
CB017C0152JBA
KYOCERA AVX
CAP FILM
CB017C0222JBA
CB017C0222JBA
KYOCERA AVX
CAP FILM 2200PF 5% 25VDC 1206
CB017C0472JBA
CB017C0472JBA
KYOCERA AVX
CAP FILM
CB017C0682J--
CB017C0682J--
KYOCERA AVX
CAP FILM 6800PF 5% 25VDC 1206
CB017C0682JBA
CB017C0682JBA
KYOCERA AVX
CAP FILM
CB017D0102JBA
CB017D0102JBA
KYOCERA AVX
CAP FILM 1000PF 5% 63VDC 1206
CB017D0103JBA
CB017D0103JBA
KYOCERA AVX
CAP FILM 10000PF 5% 63VDC 1206
CB017D0103KBA
CB017D0103KBA
KYOCERA AVX
CAP FILM
CB017D0122JBA
CB017D0122JBA
KYOCERA AVX
CAP FILM
CB017D0123JBA
CB017D0123JBA
KYOCERA AVX
CAP FILM
CB052D0155JBC Compare Parts
  • CB052D0155JBC vs CB057K0273JBC
  • CB052D0155JBC vs CB057I0683JBC
  • CB052D0155JBC vs CB057I0473JBC
  • CB052D0155JBC vs CB057G0224JBC
  • CB052D0155JBC vs CB057G0154KBC
  • CB052D0155JBC vs CB057G0124JBC
  • CB052D0155JBC vs CB057G0104JBC
  • CB052D0155JBC vs CB057E0684JBC
  • CB052D0155JBC vs CB057E0474KBC
  • CB052D0155JBC vs CB057D0155KBC
  • CB052D0155JBC vs CB057D0105KBC
  • CB052D0155JBC vs CB057D0105JBC
  • CB052D0155JBC vs CB052K0333KBC
  • CB052D0155JBC vs CB052K0333JBC
  • CB052D0155JBC vs CB052K0273JBC
  • CB052D0155JBC vs CB052K0223KBC
  • CB052D0155JBC vs CB052K0183KBC
  • CB052D0155JBC vs CB052K0183JBC
  • CB052D0155JBC vs CB052I0473KBC
  • CB052D0155JBC vs CB052G0224KBC
  • CB052D0155JBC vs CB052G0224JBC
  • CB052D0155JBC vs CB052G0154K--
  • CB052D0155JBC vs CB052G0154JBC
  • CB052D0155JBC vs CB052G0124JBC
  • CB052D0155JBC vs CB052G0104KBC
  • CB052D0155JBC vs CB052G0104JBC
  • CB052D0155JBC vs CB052E0684KBC
  • CB052D0155JBC vs CB052E0684JBC
  • CB052D0155JBC vs CB052E0564KBC
  • CB052D0155JBC vs CB052E0474KBC
  • CB052D0155JBC vs CB052E0474JBC
  • CB052D0155JBC vs CB052E0105KBC
  • CB052D0155JBC vs CB052E0105JBC
  • CB052D0155JBC vs CB052D0155KBC
  • CB052D0155JBC vs CB052D0105KBC
  • CB052D0155JBC vs CB052D0105K--
  • CB052D0155JBC vs CB052D0105JBC
  • CB052D0155JBC vs CB052D0105J--
  • CB052D0155JBC vs CB047K0822J--
  • CB052D0155JBC vs CB047K0153JBC
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store