SM0125-064-ATH
SM0125-064-ATH
Active
Description:  CAPACITOR 125F 0%/20% 64V CHAS
Manufacturer:  LICAP Technologies
History Price: $1542.78
In Stock: 43200
SM0125-064-ATH Specification
Specification
Part No
SM0125-064-ATH
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
LICAP Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
125 F
Tolerance
0%, +20%
Voltage - Rated
64 V
ESR (Equivalent Series Resistance)
8mOhm
Lifetime @ Temp.
1500 Hrs @ 65℃
Termination
Screw Terminals
Mounting Type
Chassis Mount
Package / Case
Module
Lead Spacing
-
Size / Dimension
16.280" L x 10.866" W (413.50mm x 276.00mm)
Height - Seated (Max)
7.126" (181.00mm)
Operating Temperature
-40℃ ~ 65℃
SM0125-064-ATH PDF Datasheet
SM0125-064-ATH Related Parts
SM0006-150-NB
SM0006-150-NB
LICAP Technologies
CAPACITOR 6F 0%/20% 150V CHAS
SM0006-160-P
SM0006-160-P
LICAP Technologies
CAPACITOR 6F 0%/20% 160V CHAS
SM0006-170-NB
SM0006-170-NB
LICAP Technologies
CAPACITOR 6F 0%/20% 170V CHAS
SM0006-180-P
SM0006-180-P
LICAP Technologies
CAPACITOR 6F 0%/20% 180V CHAS
SM0058-015-NB
SM0058-015-NB
LICAP Technologies
CAPACITOR 58F 0%/20% 15V CHAS
SM0058-015-NB-1
SM0058-015-NB-1
LICAP Technologies
CAPACITOR 58F 0%/20% 15V CHAS
SM0058-016-P
SM0058-016-P
LICAP Technologies
CAPACITOR 58F 0%/20% 16V CHAS
SM0058-016-P-1
SM0058-016-P-1
LICAP Technologies
CAPACITOR 58F 0%/20% 16V CHAS
SM0062-017-NB
SM0062-017-NB
LICAP Technologies
CAPACITOR 62F 0%/20% 17V CHAS
SM0062-017-NB-1
SM0062-017-NB-1
LICAP Technologies
CAPACITOR 62F 0%/20% 17V CHAS
SM0062-018-P
SM0062-018-P
LICAP Technologies
CAPACITOR 62F 0%/20% 18V CHAS
SM0062-018-P-1
SM0062-018-P-1
LICAP Technologies
CAPACITOR 62F 0%/20% 18V CHAS
SM0125-064-ATH Compare Parts
  • SM0125-064-ATH vs SM0165-054-ATH
  • SM0125-064-ATH vs SM0165-048-ATH
  • SM0125-064-ATH vs SM0062-018-P-1
  • SM0125-064-ATH vs SM0062-018-P
  • SM0125-064-ATH vs SM0062-017-NB-1
  • SM0125-064-ATH vs SM0062-017-NB
  • SM0125-064-ATH vs SM0058-016-P-1
  • SM0125-064-ATH vs SM0058-016-P
  • SM0125-064-ATH vs SM0058-015-NB-1
  • SM0125-064-ATH vs SM0058-015-NB
  • SM0125-064-ATH vs SM0006-180-P
  • SM0125-064-ATH vs SM0006-170-NB
  • SM0125-064-ATH vs SM0006-160-P
  • SM0125-064-ATH vs SM0006-150-NB
  • SM0125-064-ATH vs SM0500-016-ATH
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery