Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Maxwell Technologies BMOD0058 E016 C02
BMOD0058 E016 C02
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 58F 16V PLASTIC CASE
Manufacturer:
Maxwell Technologies
Datasheet:
BMOD0058 E016 C02 Datasheet
History Price: $131.86533
In Stock: 22480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BMOD0058 E016 C02 Specification
Specification
Part No
BMOD0058 E016 C02
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
58 F
Tolerance
-
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
22mOhm
Lifetime @ Temp.
-
Termination
Screw Terminals
Mounting Type
Chassis Mount
Package / Case
Module, Screw Terminals
Lead Spacing
-
Size / Dimension
8.917" L x 1.949" W (226.50mm x 49.50mm)
Height - Seated (Max)
3.012" (76.50mm)
Operating Temperature
-40℃ ~ 65℃
BMOD0058 E016 C02 PDF Datasheet
BMOD0058 E016 C02 Datasheet
Click and Download: BMOD0058 E016 C02 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.