ESHSR-0050C0-002R7
ESHSR-0050C0-002R7
Obsolete
Description:  CAP 50F -10% +20% 2.7V T/H
Manufacturer:  Maxwell Technologies
History Price: Obsolete
In Stock: 16400
ESHSR-0050C0-002R7 Specification
Specification
Part No
ESHSR-0050C0-002R7
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Maxwell Technologies
Series
ESHSR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
50 F
Tolerance
-10%, +20%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
14mOhm
Lifetime @ Temp.
1000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.295" (7.50mm)
Size / Dimension
0.709" Dia (18.00mm)
Height - Seated (Max)
1.634" (41.50mm)
Operating Temperature
-40℃ ~ 65℃
ESHSR-0050C0-002R7 PDF Datasheet
ESHSR-0050C0-002R7 Related Parts
ESHSP-0600C0-002R7
ESHSP-0600C0-002R7
Maxwell Technologies
CAP 600F 0% +20% 2.7V CHASSIS MT
ESHSP-1700C0-002R7
ESHSP-1700C0-002R7
Maxwell Technologies
CAP 1700F 0% +20% 2.7V CHAS MT
ESHSP-3500C0-002R7
ESHSP-3500C0-002R7
Maxwell Technologies
CAP 3500F 0% +20% 2.7V CHAS MT
ESHSP-5000C0-002R7
ESHSP-5000C0-002R7
Maxwell Technologies
CAP 5000F 0% +20% 2.7V CHAS MT
ESHSR-0003C0-002R7
ESHSR-0003C0-002R7
Maxwell Technologies
CAP 3F -10% +20% 2.7V T/H
ESHSR-0005C0-002R7
ESHSR-0005C0-002R7
Maxwell Technologies
CAP 5F -10% +20% 2.7V T/H
ESHSR-0010C0-002R7
ESHSR-0010C0-002R7
Maxwell Technologies
CAP 10F -10% +20% 2.7V T/H
ESHSR-0025C0-002R7
ESHSR-0025C0-002R7
Maxwell Technologies
CAP 25F -10% +20% 2.7V T/H
ESHSR-0100C0-002R7
ESHSR-0100C0-002R7
Maxwell Technologies
CAP 100F -10% +20% 2.7V T/H
ESHSR-0360C0-002R7A
ESHSR-0360C0-002R7A
Maxwell Technologies
CAP 360F 0% +20% 2.7V T/H
ESHSR-0400C0-002R7
ESHSR-0400C0-002R7
Maxwell Technologies
CAP 400F 10% 2.7V T/H
ESHSR-0650C0-002R7A5
ESHSR-0650C0-002R7A5
Maxwell Technologies
CAP 650F 0% +20% 2.7V HOLDER
ESHSR-0050C0-002R7 Compare Parts
  • ESHSR-0050C0-002R7 vs ESHSR-0400C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-0360C0-002R7A
  • ESHSR-0050C0-002R7 vs ESHSR-0100C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-0025C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-0010C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-0005C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-0003C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSP-5000C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSP-3500C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSP-1700C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSP-0600C0-002R7
  • ESHSR-0050C0-002R7 vs ESHSR-3000C0-002R7A6
  • ESHSR-0050C0-002R7 vs ESHSR-3000C0-002R7A5T
  • ESHSR-0050C0-002R7 vs ESHSR-3000C0-002R7A5
  • ESHSR-0050C0-002R7 vs ESHSR-2000C0-002R7A5T
  • ESHSR-0050C0-002R7 vs ESHSR-1200C0-002R7A5T
  • ESHSR-0050C0-002R7 vs ESHSR-1200C0-002R7A5
  • ESHSR-0050C0-002R7 vs ESHSR-0025C0-002R7UC
  • ESHSR-0050C0-002R7 vs ESHSR-0010C0-002R7UC
  • ESHSR-0050C0-002R7 vs ESHSR-0005C0-002R7UC
  • ESHSR-0050C0-002R7 vs ESHSR-0003C0-002R7UC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.