Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Meritek MA0402CG180J500
MA0402CG180J500
Active
Ceramic Capacitors
Description:
CAP CER 18PF 50V C0G/NP0 0402
Manufacturer:
Meritek
Datasheet:
MA0402CG180J500 Datasheet
History Price: $0.0018
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA0402CG180J500 Specification
Specification
Part No
MA0402CG180J500
Category
Ceramic Capacitors
Manufacturer
Meritek
Series
MA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
18 pF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.022" (0.55mm)
Lead Spacing
-
Lead Style
-
MA0402CG180J500 PDF Datasheet
MA0402CG180J500 Datasheet
Click and Download: MA0402CG180J500 Datasheet
MA0402CG180J500 Related Parts
MA0201XR103J100
Meritek
CAP CER 10000PF 10V X7R 0201
MA0402CG0R5B500
Meritek
CAP CER 0.5PF 50V C0G/NP0 0402
MA0402CG100J500
Meritek
CAP CER 10PF 50V C0G/NP0 0402
MA0402CG101F500
Meritek
CAP CER 100PF 50V C0G/NP0 0402
MA0402CG101J500
Meritek
CAP CER 100PF 50V C0G/NP0 0402
MA0402CG102J500
Meritek
CAP CER 1000PF 50V C0G/NP0 0402
MA0402CG120J500
Meritek
CAP CER 12PF 50V C0G/NP0 0402
MA0402CG150J500
Meritek
CAP CER 15PF 50V C0G/NP0 0402
MA0402CG151J500
Meritek
CAP CER 150PF 50V C0G/NP0 0402
MA0402CG1R2B500
Meritek
CAP CER 1.2PF 50V C0G/NP0 0402
MA0402CG1R5B500
Meritek
CAP CER 1.5PF 50V C0G/NP0 0402
MA0402CG1R8C500
Meritek
CAP CER 1.8PF 50V C0G/NP0 0402
MA0402CG180J500 Compare Parts
MA0402CG180J500 vs MA0805YV474M250
MA0402CG180J500 vs MA0805YV226Z6R3
MA0402CG180J500 vs MA0805YV225Z250
MA0402CG180J500 vs MA0805YV224Z500
MA0402CG180J500 vs MA0805YV155Z160
MA0402CG180J500 vs MA0805YV106M160
MA0402CG180J500 vs MA0805YV105Z250
MA0402CG180J500 vs MA0805YV104Z500
MA0402CG180J500 vs MA0805XR823K500
MA0402CG180J500 vs MA0805XR684K500
MA0402CG180J500 vs MA0805XR683K500
MA0402CG180J500 vs MA0805XR683K250
MA0402CG180J500 vs MA0805XR683J500
MA0402CG180J500 vs MA0805XR682K500
MA0402CG180J500 vs MA0805XR561K500
MA0402CG180J500 vs MA0805XR475K250
MA0402CG180J500 vs MA0805XR474K500
MA0402CG180J500 vs MA0805XR473K101
MA0402CG180J500 vs MA0805XR473J513
MA0402CG180J500 vs MA0805XR472K500
MA0402CG180J500 vs MA0805XR471K500
MA0402CG180J500 vs MA0805XR334K500
MA0402CG180J500 vs MA0805XR333K500
MA0402CG180J500 vs MA0805XR332K101
MA0402CG180J500 vs MA0805XR331K500
MA0402CG180J500 vs MA0805XR274K250
MA0402CG180J500 vs MA0805XR273K500
MA0402CG180J500 vs MA0805XR225K100
MA0402CG180J500 vs MA0805XR224K500
MA0402CG180J500 vs MA0805XR224K250
MA0402CG180J500 vs MA0805XR223K500
MA0402CG180J500 vs MA0805XR223J500
MA0402CG180J500 vs MA0805XR222K500
MA0402CG180J500 vs MA0805XR221K500
MA0402CG180J500 vs MA0805XR183K500
MA0402CG180J500 vs MA0805XR182K500
MA0402CG180J500 vs MA0805XR154K500
MA0402CG180J500 vs MA0805XR153K500
MA0402CG180J500 vs MA0805XR152K500
MA0402CG180J500 vs MA0805XR124K250
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.