☰
MPC8050-206
MPC8050-206
Active
Description:  SI CAPACITOR NON HERMETIC MMSM
Manufacturer:  Microchip Technology
Datasheet:   MPC8050-206 Datasheet
History Price: $2.1875
In Stock: 1320
MPC8050-206 Specification
Specification
Part No
MPC8050-206
Category
Thin Film Capacitors
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 pF
Tolerance
?0%
Voltage - Rated
Surface Mount
Mounting Type
0402 (1005 Metric)
Package / Case
-55℃ ~ 125℃
Operating Temperature
RF, High Q, Low Loss
Features
0.043" L x 0.023" W (1.09mm x 0.58mm)
Size / Dimension
0.016" (0.41mm)
Height - Seated (Max)
-
MPC8050-206 Related Parts
MPC8010-206
MPC8010-206
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8010-206/TR
MPC8010-206/TR
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8020-206
MPC8020-206
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8020-206/TR
MPC8020-206/TR
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8050-206/TR
MPC8050-206/TR
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8100-206
MPC8100-206
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8100-206/TR
MPC8100-206/TR
Microchip Technology
SI CAPACITOR NON HERMETIC MMSM
MPC8050-206 Compare Parts
  • MPC8050-206 vs MPC8100-206
  • MPC8050-206 vs MPC8050-206/TR
  • MPC8050-206 vs MPC8020-206/TR
  • MPC8050-206 vs MPC8020-206
  • MPC8050-206 vs MPC8010-206/TR
  • MPC8050-206 vs MPC8010-206
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay