935242521437-T3T
935242521437-T3T
Active
Description:  C-NEW
Manufacturer:  Murata Manufacturing
History Price: $5.60758
In Stock: 4000
935242521437-T3T Specification
Specification
Part No
935242521437-T3T
Category
Silicon Capacitors
Manufacturer
Murata Manufacturing
Series
WBSC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3700 pF
Tolerance
-
Voltage - Breakdown
150 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Stability, Vertical Silicon Cap, Wirebond
Operating Temperature
Low Profile
Package / Case
-55℃ ~ 150℃
Height
Nonstandard Chip
Size / Dimension
0.004" (0.10mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.049" W (0.50mm x 1.25mm)
935242521437-T3T PDF Datasheet
935242521437-T3T Related Parts
935142521410-T3T
935142521410-T3T
Murata Manufacturing
CAP SILICON 1000PF 15% 150V 0202
935146522310-W0T
935146522310-W0T
Murata Manufacturing
CAP SILICON 100PF 15% 150V SMD
935146528247-W0T
935146528247-W0T
Murata Manufacturing
CAP SILICON 47PF 15% 150V 0201
935146529315-W0T
935146529315-W0T
Murata Manufacturing
CAP SILICON 150PF 15% 150V SMD
935151424610-T3N
935151424610-T3N
Murata Manufacturing
CAP SILICON 0.1UF 15% 11V 0402
935151493547-T3N
935151493547-T3N
Murata Manufacturing
C-NEW
935151723510-T3N
935151723510-T3N
Murata Manufacturing
CAP SILICON 10000PF 15% 30V 0201
935151783522-T3N
935151783522-T3N
Murata Manufacturing
CAP SILICN 0.022UF 15% 30V 0201
935152422522-T3S
935152422522-T3S
Murata Manufacturing
C-NEW
935152492510-T3S
935152492510-T3S
Murata Manufacturing
CAP SILICON 10000PF 15% 11V 0201
935152493547-T3N
935152493547-T3N
Murata Manufacturing
C-NEW
935152722410-T3S
935152722410-T3S
Murata Manufacturing
CAP SILICON 1000PF 15% 30V 0201
935242521437-T3T Compare Parts
  • 935242521437-T3T vs 935157725410-W0A
  • 935242521437-T3T vs 935157425510-W0A
  • 935242521437-T3T vs 935156733510-T3N
  • 935242521437-T3T vs 935156722510-T3S
  • 935242521437-T3T vs 935156722456-T3S
  • 935242521437-T3T vs 935156722410-T3S
  • 935242521437-T3T vs 935156492510-T3S
  • 935242521437-T3T vs 935156424610-T3N
  • 935242521437-T3T vs 935156422522-T3S
  • 935242521437-T3T vs 935155733510-T3N
  • 935242521437-T3T vs 935155493547-T3N
  • 935242521437-T3T vs 935155424610-T3N
  • 935242521437-T3T vs 935154528247-W0T
  • 935242521437-T3T vs 935152722510-T3S
  • 935242521437-T3T vs 935152722456-T3S
  • 935242521437-T3T vs 935152722410-T3S
  • 935242521437-T3T vs 935152493547-T3N
  • 935242521437-T3T vs 935152492510-T3S
  • 935242521437-T3T vs 935152422522-T3S
  • 935242521437-T3T vs 935151783522-T3N
  • 935242521437-T3T vs 935151723510-T3N
  • 935242521437-T3T vs 935151493547-T3N
  • 935242521437-T3T vs 935151424610-T3N
  • 935242521437-T3T vs 935146529315-W0T
  • 935242521437-T3T vs 935146528247-W0T
  • 935242521437-T3T vs 935146522310-W0T
  • 935242521437-T3T vs 935142521410-T3T
  • 935242521437-T3T vs 935248522447-T3T
  • 935242521437-T3T vs 935248521437-T3T
  • 935242521437-T3T vs 935248520427-T3T
  • 935242521437-T3T vs 935247522447-T3T
  • 935242521437-T3T vs 935247521437-T3T
  • 935242521437-T3T vs 935247520427-T3T
  • 935242521437-T3T vs 935246522447-T3T
  • 935242521437-T3T vs 935246521437-T3T
  • 935242521437-T3T vs 935246520427-T3T
  • 935242521437-T3T vs 935242522447-T3T
  • 935242521437-T3T vs 935242520427-T3T
  • 935242521437-T3T vs 935174736710-T3A
  • 935242521437-T3T vs 935174733610-T3A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you