Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Murata Manufacturing DHR4E4A331K2BB
DHR4E4A331K2BB
Obsolete
Ceramic Capacitors
Description:
CAP CER 330PF 10KV ZM RADIAL
Manufacturer:
Murata Manufacturing
Datasheet:
DHR4E4A331K2BB Datasheet
History Price: Obsolete
In Stock: 39120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DHR4E4A331K2BB Specification
Specification
Part No
DHR4E4A331K2BB
Category
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Series
DHR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
10000V (10kV)
Temperature Coefficient
ZM
Operating Temperature
-25℃ ~ 100℃
Features
High Voltage
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.394" Dia (10.00mm)
Size / Dimension
0.551" (14.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.374" (9.50mm)
Lead Spacing
Straight
Lead Style
-
DHR4E4A331K2BB PDF Datasheet
DHR4E4A331K2BB Datasheet
Click and Download: DHR4E4A331K2BB Datasheet
DHR4E4A331K2BB Related Parts
DHR4E4A101K2BB
Murata Manufacturing
CAP CER 100PF 10KV ZM RAD
DHR4E4A102K2BB
Murata Manufacturing
CAP CER 1000PF 10KV ZM RADIAL
DHR4E4A151K2BB
Murata Manufacturing
CAP CER 150PF 10KV ZM RAD
DHR4E4A221K2BB
Murata Manufacturing
CAP CER 220PF 10KV ZM RADIAL
DHR4E4B101K2BB
Murata Manufacturing
CAP CER 100PF 12KV ZM RADIAL
DHR4E4B102K2BB
Murata Manufacturing
CAP CER 1000PF 12KV ZM RADIAL
DHR4E4B221K2BB
Murata Manufacturing
CAP CER 220PF 12KV ZM RADIAL
DHR4E4C101K2BB
Murata Manufacturing
CAP CER 100PF 15KV ZM RADIAL
DHR4E4C102K2FB
Murata Manufacturing
CAP CER 1000PF 15KV ZM RADIAL
DHR4E4C151K2BB
Murata Manufacturing
CAP CER 150PF 15KV ZM RADIAL
DHR4E4C221K2BB
Murata Manufacturing
CAP CER 220PF 15KV ZM RADIAL
DHR4E4C331K2BB
Murata Manufacturing
CAP CER 330PF 15KV ZM RADIAL
DHR4E4A331K2BB Compare Parts
DHR4E4A331K2BB vs DHRB34C471M2BB
DHR4E4A331K2BB vs DHRB34C331M2BB
DHR4E4A331K2BB vs DHRB34C221M2BB
DHR4E4A331K2BB vs DHRB34C151M2BB
DHR4E4A331K2BB vs DHRB34C102M2FB
DHR4E4A331K2BB vs DHRB34C101M2BB
DHR4E4A331K2BB vs DHRB34B471M2BB
DHR4E4A331K2BB vs DHRB34B331M2BB
DHR4E4A331K2BB vs DHRB34B102M2BB
DHR4E4A331K2BB vs DHRB34B101M2BB
DHR4E4A331K2BB vs DHRB34A681M2BB
DHR4E4A331K2BB vs DHRB34A471M2BB
DHR4E4A331K2BB vs DHRB34A331M2BB
DHR4E4A331K2BB vs DHRB34A221M2BB
DHR4E4A331K2BB vs DHRB34A151M2BB
DHR4E4A331K2BB vs DHRB34A102M2BB
DHR4E4A331K2BB vs DHRB34A101M2BB
DHR4E4A331K2BB vs DHR4E4C681K2BB
DHR4E4A331K2BB vs DHR4E4C471K2BB
DHR4E4A331K2BB vs DHR4E4C331K2BB
DHR4E4A331K2BB vs DHR4E4C221K2BB
DHR4E4A331K2BB vs DHR4E4C151K2BB
DHR4E4A331K2BB vs DHR4E4C102K2FB
DHR4E4A331K2BB vs DHR4E4C101K2BB
DHR4E4A331K2BB vs DHR4E4B221K2BB
DHR4E4A331K2BB vs DHR4E4B102K2BB
DHR4E4A331K2BB vs DHR4E4B101K2BB
DHR4E4A331K2BB vs DHR4E4A221K2BB
DHR4E4A331K2BB vs DHR4E4A151K2BB
DHR4E4A331K2BB vs DHR4E4A102K2BB
DHR4E4A331K2BB vs DHR4E4A101K2BB
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund