☰
GCM32ER71H105MA37L
GCM32ER71H105MA37L
Not For New Designs
Description:  CAP CER 1UF 50V X7R 1210
Manufacturer:  Murata Manufacturing
History Price: $0.57366
In Stock: 36800
GCM32ER71H105MA37L Specification
Specification
Part No
GCM32ER71H105MA37L
Category
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Series
GCM
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
AEC-Q200
Applications
Automotive
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1210 (3225 Metric)
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.112" (2.85mm)
Lead Spacing
-
Lead Style
-
GCM32ER71H105MA37L PDF Datasheet
GCM32ER71H105MA37L Related Parts
GCM0335C1E100FA16D
GCM0335C1E100FA16D
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100FA16J
GCM0335C1E100FA16J
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100GA16D
GCM0335C1E100GA16D
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100GA16J
GCM0335C1E100GA16J
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100JA16D
GCM0335C1E100JA16D
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100JA16J
GCM0335C1E100JA16J
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E100JD03D
GCM0335C1E100JD03D
Murata Manufacturing
CAP CER 10PF 25V C0G/NP0 0201
GCM0335C1E101FA16D
GCM0335C1E101FA16D
Murata Manufacturing
CAP CER 100PF 25V C0G/NP0 0201
GCM0335C1E101FA16J
GCM0335C1E101FA16J
Murata Manufacturing
CAP CER 100PF 25V C0G/NP0 0201
GCM0335C1E101GA16D
GCM0335C1E101GA16D
Murata Manufacturing
CAP CER 100PF 25V C0G/NP0 0201
GCM0335C1E101GA16J
GCM0335C1E101GA16J
Murata Manufacturing
CAP CER 100PF 25V C0G/NP0 0201
GCM0335C1E101JA16D
GCM0335C1E101JA16D
Murata Manufacturing
CAP CER 100PF 25V C0G/NP0 0201
GCM32ER71H105MA37L Compare Parts
  • GCM32ER71H105MA37L vs GCM55Q7U3A562JX01L
  • GCM32ER71H105MA37L vs GCM55Q7U2J273JX01L
  • GCM32ER71H105MA37L vs GCM55D7U3A822JX01L
  • GCM32ER71H105MA37L vs GCM55D7U2J473JX01L
  • GCM32ER71H105MA37L vs GCM55D7U2J393JX01L
  • GCM32ER71H105MA37L vs GCM55D7U2J333JX01L
  • GCM32ER71H105MA37L vs GCM43Q7U3A332JX01L
  • GCM32ER71H105MA37L vs GCM43Q7U3A272JX01L
  • GCM32ER71H105MA37L vs GCM43Q7U2J123JX01L
  • GCM32ER71H105MA37L vs GCM43D7U3A472JX01L
  • GCM32ER71H105MA37L vs GCM43D7U3A392JX01L
  • GCM32ER71H105MA37L vs GCM43D7U2J223JX01L
  • GCM32ER71H105MA37L vs GCM43D7U2J183JX01L
  • GCM32ER71H105MA37L vs GCM43D7U2J153JX01L
  • GCM32ER71H105MA37L vs GCM32Q7U3A152JX01L
  • GCM32ER71H105MA37L vs GCM32Q7U2J682JX01L
  • GCM32ER71H105MA37L vs GCM32ER71H475MA55L
  • GCM32ER71H105MA37L vs GCM32ER71H475MA55K
  • GCM32ER71H105MA37L vs GCM32ER71H475KA55L
  • GCM32ER71H105MA37L vs GCM32ER71H475KA55K
  • GCM32ER71H105MA37L vs GCM32ER71H475JA55L
  • GCM32ER71H105MA37L vs GCM32ER71H475JA55K
  • GCM32ER71H105MA37L vs GCM32ER71H105MA37K
  • GCM32ER71H105MA37L vs GCM32ER71H105KA37L
  • GCM32ER71H105MA37L vs GCM32ER71H105KA37K
  • GCM32ER71H105MA37L vs GCM32ER71H105JA37L
  • GCM32ER71H105MA37L vs GCM32ER71H105JA37K
  • GCM32ER71H105MA37L vs GCM32ER71E106MA57L
  • GCM32ER71H105MA37L vs GCM32ER71E106MA57K
  • GCM32ER71H105MA37L vs GCM32ER71E106KA57L
  • GCM32ER71H105MA37L vs GCM32ER71E106KA57K
  • GCM32ER71H105MA37L vs GCM32ER71C226ME19L
  • GCM32ER71H105MA37L vs GCM32ER71C226ME19K
  • GCM32ER71H105MA37L vs GCM32ER71C226KE19L
  • GCM32ER71H105MA37L vs GCM32ER71C226KE19K
  • GCM32ER71H105MA37L vs GCM32ER71A226ME12L
  • GCM32ER71H105MA37L vs GCM32ER71A226ME12K
  • GCM32ER71H105MA37L vs GCM32ER71A226KE12L
  • GCM32ER71H105MA37L vs GCM32ER71A226KE12K
  • GCM32ER71H105MA37L vs GCM32ER70J476ME19L
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.