☰
GRM0115C1E360JE01L
GRM0115C1E360JE01L
Active
Description:  CAP CER 36PF 25V C0G/NP0 008004
Manufacturer:  Murata Manufacturing
History Price: $0.08191
In Stock: 15200
GRM0115C1E360JE01L Specification
Specification
Part No
GRM0115C1E360JE01L
Category
Ceramic Capacitors
Manufacturer
Murata Manufacturing
Series
GRM
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
36 pF
Tolerance
?%
Voltage - Rated
25V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
008004 (0201 Metric)
Size / Dimension
0.010" L x 0.005" W (0.25mm x 0.13mm)
Height - Seated (Max)
-
Thickness (Max)
0.005" (0.14mm)
Lead Spacing
-
Lead Style
-
GRM0115C1E360JE01L PDF Datasheet
GRM0115C1E360JE01L Related Parts
GRM0115C1C4R7CE01L
GRM0115C1C4R7CE01L
Murata Manufacturing
CAP CER 4.7PF 16V C0G/NP0 008004
GRM0115C1E121GE01L
GRM0115C1E121GE01L
Murata Manufacturing
CAP CER 120PF 25V C0G/NP0 008004
GRM0115C1E121JE01L
GRM0115C1E121JE01L
Murata Manufacturing
CAP CER 120PF 25V C0G/NP0 008004
GRM0115C1E151GE01L
GRM0115C1E151GE01L
Murata Manufacturing
CAP CER 150PF 25V C0G/NP0 008004
GRM0115C1E151JE01L
GRM0115C1E151JE01L
Murata Manufacturing
CAP CER 150PF 25V C0G/NP0 008004
GRM0115C1E181GE01L
GRM0115C1E181GE01L
Murata Manufacturing
CAP CER 180PF 25V C0G/NP0 008004
GRM0115C1E181JE01L
GRM0115C1E181JE01L
Murata Manufacturing
CAP CER 180PF 25V C0G/NP0 008004
GRM0115C1E1R8CE11L
GRM0115C1E1R8CE11L
Murata Manufacturing
CAP CER 1.8PF 25V C0G/NP0 008004
GRM0115C1E221GE01L
GRM0115C1E221GE01L
Murata Manufacturing
CAP CER 220PF 25V C0G/NP0 008004
GRM0115C1E221JE01L
GRM0115C1E221JE01L
Murata Manufacturing
CAP CER 220PF 25V C0G/NP0 008004
GRM0115C1E390GE01L
GRM0115C1E390GE01L
Murata Manufacturing
CAP CER 39PF 25V C0G/NP0 008004
GRM0115C1E5R0CE01L
GRM0115C1E5R0CE01L
Murata Manufacturing
CAP CER 5PF 25V C0G/NP0 008004
GRM0115C1E360JE01L Description
The Murata GRM0115C1E360JE01L is a multilayer ceramic capacitor (MLCC) belonging to Murata’s GRM series in an ultra-miniature package format. It is designed for high-density electronic assemblies where extremely small footprint passive components are required. The device is used primarily for general-purpose decoupling, signal conditioning, and high-frequency bypass applications in compact electronic systems such as mobile devices, wearable electronics, and highly integrated IoT modules.

## Device Function and Component Classification

The GRM0115C1E360JE01L is a fixed-value multilayer ceramic capacitor. It operates as a passive energy storage and filtering component, using alternating layers of ceramic dielectric material and internal electrodes to achieve capacitance in a highly compact volume.

The device is part of Murata’s GRM series, which represents general-purpose MLCCs optimized for surface-mount technology (SMT). The extremely small package size indicates its use in ultra-high-density PCB layouts where space constraints are critical.

Its primary electrical function is charge storage, AC signal bypassing, and noise suppression in high-frequency circuits.

## Electrical Characteristics and Capacitance Definition

The capacitance value is encoded in the part number as 360, corresponding to 36 pF nominal capacitance. This value is defined under standard measurement conditions specified for MLCC components.

The dielectric type is C0G/NP0-class ceramic (temperature characteristic C0G indicated by “C1E” code structure in Murata’s classification system). This dielectric provides extremely stable capacitance over temperature, voltage, and time, with near-zero capacitance drift.

The voltage rating is defined by the “1E” code, which corresponds to a rated DC voltage class typical for small-signal MLCCs in this size category. This rating defines the maximum continuous DC voltage that can be applied without risk of dielectric breakdown under specified conditions.

Capacitance tolerance is indicated by the “J” suffix, which corresponds to a ±5% tolerance class, ensuring relatively tight capacitance distribution across production batches.

## Dielectric Performance and Stability Characteristics

The C0G (NP0) dielectric system used in this capacitor exhibits extremely low dielectric loss and near-zero temperature coefficient of capacitance. This makes the device suitable for precision RF and timing-related applications.

Unlike Class II dielectrics (such as X7R or X5R), C0G ceramic does not exhibit significant capacitance variation with DC bias voltage or aging effects. This ensures stable performance in frequency-sensitive circuits.

The dielectric loss tangent (tan δ) is extremely low, supporting high-Q operation in RF resonant and matching networks.

## Frequency Behavior and High-Frequency Performance

Due to its very small physical size and low parasitic inductance, the GRM0115C1E360JE01L is optimized for high-frequency operation. The equivalent series resistance (ESR) and equivalent series inductance (ESL) are minimized through Murata’s multilayer electrode design and compact geometry.

At high frequencies, the capacitor maintains stable impedance characteristics, making it suitable for RF bypassing and impedance tuning networks.

Self-resonant frequency is relatively high due to low capacitance value and small package size, enabling effective operation in GHz-range signal environments.

## Physical Construction and Package Characteristics

The GRM0115C1E360JE01L is manufactured in an ultra-miniature 01005 metric package size (0402 imperial equivalent or smaller depending on classification standard). This represents one of the smallest commercially available MLCC form factors.

The internal structure consists of alternating ceramic dielectric layers and internal metal electrodes, typically using nickel electrodes and external termination layers compatible with reflow soldering processes.

The external termination system is designed for high solder joint reliability and compatibility with standard lead-free solder processes.

## Thermal and Reliability Characteristics

The C0G dielectric system provides excellent long-term stability, with negligible capacitance drift over extended operational lifetimes. The device is highly resistant to thermal aging effects compared to higher-permittivity dielectric classes.

Operating temperature range is defined by ceramic material system constraints, and performance remains stable across industrial temperature ranges.

The capacitor exhibits high insulation resistance, ensuring minimal leakage current under DC bias conditions.

## Voltage Stress and Reliability Behavior

The rated DC voltage defines the maximum permissible continuous operating voltage. Exceeding this limit may result in dielectric breakdown or long-term reliability degradation.

Due to the stable dielectric system, voltage coefficient of capacitance is negligible, ensuring predictable behavior under varying electrical stress conditions.

The device is suitable for circuits requiring long-term stability under continuous DC bias.

## Typical Application Scenarios

The GRM0115C1E360JE01L is commonly used in RF circuits such as impedance matching networks, RF bypassing, and high-frequency filtering applications.

It is also used in precision timing circuits, oscillator feedback networks, and frequency control applications where capacitance stability is critical.

Additional applications include high-density digital systems requiring localized decoupling at very high switching speeds, as well as wearable and mobile electronics where board area is extremely constrained.

## Conclusion

The Murata GRM0115C1E360JE01L is an ultra-miniature C0G dielectric multilayer ceramic capacitor designed for high-frequency and precision electronic applications. Its primary engineering value lies in combining extremely stable 36 pF capacitance, low parasitic characteristics, and ultra-compact packaging, enabling reliable operation in RF, timing, and high-density decoupling applications where electrical stability and minimal footprint are critical design requirements.
GRM0115C1E360JE01L Compare Parts
  • GRM0115C1E360JE01L vs GRMMDXR60J105ME05D
  • GRM0115C1E360JE01L vs GRMJN7R61C226ME05J
  • GRM0115C1E360JE01L vs GRMJN7R61C226ME05D
  • GRM0115C1E360JE01L vs GRMJN7R61C206ME05D
  • GRM0115C1E360JE01L vs GRMJN7R60J436ME05D
  • GRM0115C1E360JE01L vs GRMJN65C1H104JE01J
  • GRM0115C1E360JE01L vs GRMJN65C1H104JE01D
  • GRM0115C1E360JE01L vs GRMJN65C1H104GE01J
  • GRM0115C1E360JE01L vs GRMJN65C1H104GE01D
  • GRM0115C1E360JE01L vs GRM55RR72A474KA01L
  • GRM0115C1E360JE01L vs GRM55RF52A684ZD01L
  • GRM0115C1E360JE01L vs GRM55RF52A474ZA01L
  • GRM0115C1E360JE01L vs GRM55RF51H475ZD01L
  • GRM0115C1E360JE01L vs GRM55R5C1H433JD01L
  • GRM0115C1E360JE01L vs GRM55R5C1H363JD01L
  • GRM0115C1E360JE01L vs GRM55R5C1H303JD01L
  • GRM0115C1E360JE01L vs GRM55R5C1H243JD01L
  • GRM0115C1E360JE01L vs GRM55R5C1H203JD01L
  • GRM0115C1E360JE01L vs GRM55Q7U3A682JW31L
  • GRM0115C1E360JE01L vs GRM55Q7U3A562JW31L
  • GRM0115C1E360JE01L vs GRM55Q7U2J273JW31L
  • GRM0115C1E360JE01L vs GRM55Q7U2H273JW31L
  • GRM0115C1E360JE01L vs GRM55N5C1H163JD01L
  • GRM0115C1E360JE01L vs GRM55ER72A475KA01L
  • GRM0115C1E360JE01L vs GRM55DR7LV474KW01L
  • GRM0115C1E360JE01L vs GRM55DR7LV474KW01K
  • GRM0115C1E360JE01L vs GRM55DR7LV334KW01L
  • GRM0115C1E360JE01L vs GRM55DR7LV334KW01K
  • GRM0115C1E360JE01L vs GRM55DR73A683KW01L
  • GRM0115C1E360JE01L vs GRM55DR73A104KW01L
  • GRM0115C1E360JE01L vs GRM55DR72J224KW01L
  • GRM0115C1E360JE01L vs GRM55DR72J154KW01L
  • GRM0115C1E360JE01L vs GRM55DR72H474KW10L
  • GRM0115C1E360JE01L vs GRM55DR72H474KW10K
  • GRM0115C1E360JE01L vs GRM55DR72H334KW10L
  • GRM0115C1E360JE01L vs GRM55DR72H334KW10K
  • GRM0115C1E360JE01L vs GRM55DR72E684KW01L
  • GRM0115C1E360JE01L vs GRM55DR72E474KW01L
  • GRM0115C1E360JE01L vs GRM55DR72E334KW01L
  • GRM0115C1E360JE01L vs GRM55DR72E105KW01L
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery