NACE100M16V4X5.5TR13F
NACE100M16V4X5.5TR13F
Active
Description:  CAP ALUM 10UF 20% 16V SMD
Manufacturer:  NIC Components
History Price: $0.29
In Stock: 5600
NACE100M16V4X5.5TR13F Specification
Specification
Part No
NACE100M16V4X5.5TR13F
Category
Aluminum Electrolytic Capacitors
Manufacturer
NIC Components
Series
NACE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
26.5Ohm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
36.25 mA @ 100 kHz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
NACE100M16V4X5.5TR13F Related Parts
NACE100M50V6.3X5.5TR13F
NACE100M50V6.3X5.5TR13F
NIC Components
CAP ALUM 10UF 20% 50V SMD
NACE101M16V6.3X5.5TR13F
NACE101M16V6.3X5.5TR13F
NIC Components
CAP ALUM 100UF 20% 16V SMD
NACE101M35V6.3X8TR13F
NACE101M35V6.3X8TR13F
NIC Components
CAP ALUM 100UF 20% 35V SMD
NACE220M16V5X5.5TR13F
NACE220M16V5X5.5TR13F
NIC Components
CAP ALUM 22UF 20% 16V SMD
NACE2R2M50V4X5.5TR15F
NACE2R2M50V4X5.5TR15F
NIC Components
CAP ALUM 2.2UF 20% 50V SMD
NACE330M25V6.3X5.5TR13F
NACE330M25V6.3X5.5TR13F
NIC Components
CAP ALUM 33UF 20% 25V SMD
NACE470M25V6.3X6.3TR15F
NACE470M25V6.3X6.3TR15F
NIC Components
CAP ALUM 47UF 20% 25V SMD
NACE471M16V8X10.5TR13F
NACE471M16V8X10.5TR13F
NIC Components
CAP ALUM 470UF 20% 16V SMD
NACZ101M50V8X10.5TR13F
NACZ101M50V8X10.5TR13F
NIC Components
CAP ALUM 100UF 20% 50V SMD
NACZ102M6.3V8X10.5TR13F
NACZ102M6.3V8X10.5TR13F
NIC Components
CAP ALUM 1000UF 20% 6.3V SMD
NACZ151M35V8X10.5TR13F
NACZ151M35V8X10.5TR13F
NIC Components
CAP ALUM 150UF 20% 35V SMD
NACZ221M16V6.3X8TR13F
NACZ221M16V6.3X8TR13F
NIC Components
CAP ALUM 220UF 20% 16V SMD
NACE100M16V4X5.5TR13F Compare Parts
  • NACE100M16V4X5.5TR13F vs NACZ470M50V6.3X8TR13F
  • NACE100M16V4X5.5TR13F vs NACZ331M35V10X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACZ331M25V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACZ330M35V6.3X6.3TR13F
  • NACE100M16V4X5.5TR13F vs NACZ221M35V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACZ221M16V6.3X8TR13F
  • NACE100M16V4X5.5TR13F vs NACZ151M35V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACZ102M6.3V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACZ101M50V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACE471M16V8X10.5TR13F
  • NACE100M16V4X5.5TR13F vs NACE470M25V6.3X6.3TR15F
  • NACE100M16V4X5.5TR13F vs NACE330M25V6.3X5.5TR13F
  • NACE100M16V4X5.5TR13F vs NACE2R2M50V4X5.5TR15F
  • NACE100M16V4X5.5TR13F vs NACE220M16V5X5.5TR13F
  • NACE100M16V4X5.5TR13F vs NACE101M35V6.3X8TR13F
  • NACE100M16V4X5.5TR13F vs NACE101M16V6.3X5.5TR13F
  • NACE100M16V4X5.5TR13F vs NACE100M50V6.3X5.5TR13F
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend