NMC1206X5R106K16TRPLPF
NMC1206X5R106K16TRPLPF
Active
Description:  CAP SMT120610F16VDC
Manufacturer:  NIC Components
History Price: $0.61
In Stock: 48800
NMC1206X5R106K16TRPLPF Specification
Specification
Part No
NMC1206X5R106K16TRPLPF
Category
Ceramic Capacitors
Manufacturer
NIC Components
Series
NMC High CV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16V
Temperature Coefficient
X5R
Operating Temperature
-55℃ ~ 85℃
Features
Low ESL, Low ESR
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
Thickness (Max)
0.075" (1.90mm)
Lead Spacing
-
Lead Style
-
NMC1206X5R106K16TRPLPF Related Parts
NMC0402NPO100J50TRPF
NMC0402NPO100J50TRPF
NIC Components
CAP SMT040210PF50VDC
NMC0402NPO101J50TRPF
NMC0402NPO101J50TRPF
NIC Components
CAP SMT0402100PF50VDC
NMC0402NPO220J50TRPF
NMC0402NPO220J50TRPF
NIC Components
CAP SMT040222PF50VDC
NMC0402NPO221J50TRPF
NMC0402NPO221J50TRPF
NIC Components
CAP SMT0402220PF50VDC
NMC0402NPO330J50TRPF
NMC0402NPO330J50TRPF
NIC Components
CAP SMT040233PF50VDC
NMC0402X5R105K10TRPF
NMC0402X5R105K10TRPF
NIC Components
CAP SMT04021F10VDC
NMC0402X5R105K25TRPF
NMC0402X5R105K25TRPF
NIC Components
CAP SMT04021F25VDC
NMC0402X5R105K6.3TRPF
NMC0402X5R105K6.3TRPF
NIC Components
CAP SMT04021F6.3VDC
NMC0402X5R106M6.3TRPF
NMC0402X5R106M6.3TRPF
NIC Components
CAP SMT040210F6.3VDC
NMC0402X5R225M6.3TRPF
NMC0402X5R225M6.3TRPF
NIC Components
CAP SMT04022.2F6.3VDC
NMC0402X5R475M6.3TRPF
NMC0402X5R475M6.3TRPF
NIC Components
CAP SMT04024.7F6.3VDC
NMC0402X7R102K50TRPF
NMC0402X7R102K50TRPF
NIC Components
CAP SMT04020.001F50VDC
NMC1206X5R106K16TRPLPF Compare Parts
  • NMC1206X5R106K16TRPLPF vs NMC1210X5R106K35TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC1210X5R106K25TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC1206X7R106K16TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC1206X7R105K50TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC1206X7R104K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC1206X5R476M6.3TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC1206X5R106K25TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X7R106K16TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X7R105K25TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X7R104K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X7R104K100TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X7R103K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X5R476M6.3TRPLP2KF
  • NMC1206X5R106K16TRPLPF vs NMC0805X5R475K25TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X5R226M25TRPLPF
  • NMC1206X5R106K16TRPLPF vs NMC0805X5R106K6.3TRPLP2KF
  • NMC1206X5R106K16TRPLPF vs NMC0805NPO101J50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R472K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R222K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R105K6.3TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R105K16TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R104K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R104K16TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R103K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X7R102K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R475K6.3TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R226M6.3TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R225K6.3TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R106M6.3TRP4KF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R106M25TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R105K25TRP4KF
  • NMC1206X5R106K16TRPLPF vs NMC0603X5R105K10TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603NPO270J50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603NPO101J50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0603NPO100J50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0402X7R104K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0402X7R104K25TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0402X7R104K16TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0402X7R103K50TRPF
  • NMC1206X5R106K16TRPLPF vs NMC0402X7R102K50TRPF
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller