Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon LLS2C331MELY
LLS2C331MELY
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 160V SNAP
Manufacturer:
Nichicon
Datasheet:
LLS2C331MELY Datasheet
History Price: $1.45548
In Stock: 34880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LLS2C331MELY Specification
Specification
Part No
LLS2C331MELY
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LLS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.55 A @ 120 Hz
Size / Dimension
2.325 A @ 50 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.787" Dia (20.00mm)
Mounting Type
0.984" (25.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
LLS2C331MELY PDF Datasheet
LLS2C331MELY Datasheet
Click and Download: LLS2C331MELY Datasheet
LLS2C331MELY Related Parts
LLS1C103MELZ
Nichicon
CAP ALUM 10000UF 20% 16V SNAP
LLS1C123MELA
Nichicon
CAP ALUM 12000UF 20% 16V SNAP
LLS1C123MELZ
Nichicon
CAP ALUM 12000UF 20% 16V SNAP
LLS1C153MELA
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LLS1C153MELB
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LLS1C153MELZ
Nichicon
CAP ALUM 15000UF 20% 16V SNAP
LLS1C183MELA
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LLS1C183MELB
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LLS1C183MELZ
Nichicon
CAP ALUM 18000UF 20% 16V SNAP
LLS1C223MELA
Nichicon
CAP ALUM 22000UF 20% 16V SNAP
LLS1C223MELB
Nichicon
CAP ALUM 22000UF 20% 16V SNAP
LLS1C223MELZ
Nichicon
CAP ALUM 22000UF 20% 16V SNAP
LLS2C331MELY Compare Parts
LLS2C331MELY vs LLS2Z821MELB
LLS2C331MELY vs LLS2Z821MELA
LLS2C331MELY vs LLS2Z681MELZ
LLS2C331MELY vs LLS2Z681MELB
LLS2C331MELY vs LLS2Z681MELA
LLS2C331MELY vs LLS2Z561MELZ
LLS2C331MELY vs LLS2Z561MELY
LLS2C331MELY vs LLS2Z561MELA
LLS2C331MELY vs LLS2Z471MELZ
LLS2C331MELY vs LLS2Z471MELY
LLS2C331MELY vs LLS2Z471MELA
LLS2C331MELY vs LLS2Z391MELZ
LLS2C331MELY vs LLS2Z391MELY
LLS2C331MELY vs LLS2Z331MELZ
LLS2C331MELY vs LLS2Z331MELY
LLS2C331MELY vs LLS2Z272MELC
LLS2C331MELY vs LLS2Z271MELY
LLS2C331MELY vs LLS2Z222MELC
LLS2C331MELY vs LLS2Z182MELC
LLS2C331MELY vs LLS2Z182MELB
LLS2C331MELY vs LLS2Z152MELC
LLS2C331MELY vs LLS2Z152MELB
LLS2C331MELY vs LLS2Z122MELC
LLS2C331MELY vs LLS2Z122MELB
LLS2C331MELY vs LLS2Z122MELA
LLS2C331MELY vs LLS2Z102MELZ
LLS2C331MELY vs LLS2Z102MELB
LLS2C331MELY vs LLS2Z102MELA
LLS2C331MELY vs LLS2W820MELZ
LLS2C331MELY vs LLS2W820MELY
LLS2C331MELY vs LLS2W680MELZ
LLS2C331MELY vs LLS2W680MELY
LLS2C331MELY vs LLS2W561MELC
LLS2C331MELY vs LLS2W560MELY
LLS2C331MELY vs LLS2W471MELC
LLS2C331MELY vs LLS2W391MELC
LLS2C331MELY vs LLS2W391MELB
LLS2C331MELY vs LLS2W331MELC
LLS2C331MELY vs LLS2W331MELB
LLS2C331MELY vs LLS2W271MELC
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****