☰
LNC2W392MSEHBB
LNC2W392MSEHBB
Active
Description:  CAP ALUM 3900UF 20% 450V SCREW
Manufacturer:  Nichicon
History Price: $62.726
In Stock: 20320
LNC2W392MSEHBB Specification
Specification
Part No
LNC2W392MSEHBB
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
LNC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
17 A @ 120 Hz
Size / Dimension
23.8 A @ 10 kHz
Height - Seated (Max)
1.252" (31.80mm)
Surface Mount Land Size
3.000" Dia (76.20mm)
Mounting Type
3.661" (93.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
LNC2W392MSEHBB PDF Datasheet
LNC2W392MSEHBB Related Parts
LNC2G102MSEF
LNC2G102MSEF
Nichicon
CAP ALUM 1000UF 20% 400V SCREW
LNC2G103MSEH
LNC2G103MSEH
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNC2G103MSEJ
LNC2G103MSEJ
Nichicon
CAP ALUM 10000UF 20% 400V SCREW
LNC2G122MSEF
LNC2G122MSEF
Nichicon
CAP ALUM 1200UF 20% 400V SCREW
LNC2G123MSEJ
LNC2G123MSEJ
Nichicon
CAP ALUM 12000UF 20% 400V SCREW
LNC2G152MSEF
LNC2G152MSEF
Nichicon
CAP ALUM 1500UF 20% 400V SCREW
LNC2G153MSEJ
LNC2G153MSEJ
Nichicon
CAP ALUM 15000UF 20% 400V SCREW
LNC2G182MSEF
LNC2G182MSEF
Nichicon
CAP ALUM 1800UF 20% 400V SCREW
LNC2G183MSEJ
LNC2G183MSEJ
Nichicon
CAP ALUM 18000UF 20% 400V SCREW
LNC2G222MSEF
LNC2G222MSEF
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNC2G222MSEG
LNC2G222MSEG
Nichicon
CAP ALUM 2200UF 20% 400V SCREW
LNC2G272MSEG
LNC2G272MSEG
Nichicon
CAP ALUM 2700UF 20% 400V SCREW
LNC2W392MSEHBB Compare Parts
  • LNC2W392MSEHBB vs LNC2W822MSEH
  • LNC2W392MSEHBB vs LNC2W682MSEJ
  • LNC2W392MSEHBB vs LNC2W682MSEH
  • LNC2W392MSEHBB vs LNC2W562MSEJ
  • LNC2W392MSEHBB vs LNC2W562MSEH
  • LNC2W392MSEHBB vs LNC2W562MSEG
  • LNC2W392MSEHBB vs LNC2W472MSEH
  • LNC2W392MSEHBB vs LNC2W472MSEG
  • LNC2W392MSEHBB vs LNC2W392MSEH
  • LNC2W392MSEHBB vs LNC2W392MSEG
  • LNC2W392MSEHBB vs LNC2W332MSEH
  • LNC2W392MSEHBB vs LNC2W332MSEG
  • LNC2W392MSEHBB vs LNC2W272MSEH
  • LNC2W392MSEHBB vs LNC2W272MSEG
  • LNC2W392MSEHBB vs LNC2W222MSEH
  • LNC2W392MSEHBB vs LNC2W222MSEG
  • LNC2W392MSEHBB vs LNC2W182MSEG
  • LNC2W392MSEHBB vs LNC2W182MSEF
  • LNC2W392MSEHBB vs LNC2W153MSEJ
  • LNC2W392MSEHBB vs LNC2W152MSEFBB
  • LNC2W392MSEHBB vs LNC2W152MSEF
  • LNC2W392MSEHBB vs LNC2W123MSEJ
  • LNC2W392MSEHBB vs LNC2W122MSEF
  • LNC2W392MSEHBB vs LNC2W103MSEJ
  • LNC2W392MSEHBB vs LNC2W102MSEF
  • LNC2W392MSEHBB vs LNC2V822MSEJ
  • LNC2W392MSEHBB vs LNC2V822MSEH
  • LNC2W392MSEHBB vs LNC2V682MSEH
  • LNC2W392MSEHBB vs LNC2V682MSEG
  • LNC2W392MSEHBB vs LNC2V562MSEH
  • LNC2W392MSEHBB vs LNC2V562MSEG
  • LNC2W392MSEHBB vs LNC2V472MSEH
  • LNC2W392MSEHBB vs LNC2V472MSEG
  • LNC2W392MSEHBB vs LNC2V392MSEH
  • LNC2W392MSEHBB vs LNC2V392MSEG
  • LNC2W392MSEHBB vs LNC2V332MSEG
  • LNC2W392MSEHBB vs LNC2V332MSEF
  • LNC2W392MSEHBB vs LNC2V272MSEG
  • LNC2W392MSEHBB vs LNC2V272MSEF
  • LNC2W392MSEHBB vs LNC2V223MSEJ
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.