Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UCS2C331MHD
UCS2C331MHD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:
Nichicon
Datasheet:
UCS2C331MHD Datasheet
History Price: $3.37
In Stock: 2640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCS2C331MHD Specification
Specification
Part No
UCS2C331MHD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UCS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.565 A @ 120 Hz
Size / Dimension
3.13 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.299" (33.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UCS2C331MHD PDF Datasheet
UCS2C331MHD Datasheet
Click and Download: UCS2C331MHD Datasheet
UCS2C331MHD Related Parts
UCS2C100MPD
Nichicon
CAP ALUM 10UF 20% 160V RADIAL
UCS2C100MPD1TD
Nichicon
CAP ALUM 10UF 20% 160V RADIAL
UCS2C101MHD
Nichicon
CAP ALUM 100UF 20% 160V RADIAL
UCS2C101MHD1TO
Nichicon
CAP ALUM 100UF 20% 160V RADIAL
UCS2C101MHD6
Nichicon
CAP ALUM 100UF 20% 160V RADIAL
UCS2C101MHD6TN
Nichicon
CAP ALUM 100UF 20% 160V RADIAL
UCS2C151MHD
Nichicon
CAP ALUM 150UF 20% 160V RADIAL
UCS2C151MHD1TN
Nichicon
CAP ALUM 150UF 20% 160V RADIAL
UCS2C220MPD
Nichicon
CAP ALUM 22UF 20% 160V RADIAL
UCS2C220MPD1TD
Nichicon
CAP ALUM 22UF 20% 160V RADIAL
UCS2C221MHD
Nichicon
CAP ALUM 220UF 20% 160V RADIAL
UCS2C221MHD1TN
Nichicon
CAP ALUM 220UF 20% 160V RADIAL
UCS2C331MHD Compare Parts
UCS2C331MHD vs UCS2W6R8MPD
UCS2C331MHD vs UCS2W680MNY9
UCS2C331MHD vs UCS2W680MHD
UCS2C331MHD vs UCS2W470MNY9
UCS2C331MHD vs UCS2W470MHD1TN
UCS2C331MHD vs UCS2W470MHD
UCS2C331MHD vs UCS2W390MND9
UCS2C331MHD vs UCS2W330MND9
UCS2C331MHD vs UCS2W330MHD6TN
UCS2C331MHD vs UCS2W330MHD6
UCS2C331MHD vs UCS2W330MHD1TN
UCS2C331MHD vs UCS2W330MHD
UCS2C331MHD vs UCS2W270MND9
UCS2C331MHD vs UCS2W220MHD1TN
UCS2C331MHD vs UCS2W220MHD
UCS2C331MHD vs UCS2W180MND9
UCS2C331MHD vs UCS2W150MHD1TO
UCS2C331MHD vs UCS2W150MHD
UCS2C331MHD vs UCS2W100MHD1TO
UCS2C331MHD vs UCS2W100MHD
UCS2C331MHD vs UCS2V820MHD1TN
UCS2C331MHD vs UCS2V820MHD
UCS2C331MHD vs UCS2V6R8MPD1TD
UCS2C331MHD vs UCS2V6R8MPD
UCS2C331MHD vs UCS2V680MHD6TN
UCS2C331MHD vs UCS2V680MHD6
UCS2C331MHD vs UCS2V680MHD1TN
UCS2C331MHD vs UCS2V680MHD
UCS2C331MHD vs UCS2V470MHD1TN
UCS2C331MHD vs UCS2V470MHD
UCS2C331MHD vs UCS2V330MHD1TN
UCS2C331MHD vs UCS2V330MHD
UCS2C331MHD vs UCS2V220MHD1TO
UCS2C331MHD vs UCS2V220MHD
UCS2C331MHD vs UCS2V101MHD1TN
UCS2C331MHD vs UCS2V101MHD
UCS2C331MHD vs UCS2V100MPD1TD
UCS2C331MHD vs UCS2V100MPD
UCS2C331MHD vs UCS2G820MNY9
UCS2C331MHD vs UCS2G820MHD1TN
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.