☰
ULD1A331MPD
ULD1A331MPD
Not For New Designs
Description:  CAP ALUM 330UF 20% 10V RADIAL
Manufacturer:  Nichicon
Datasheet:   ULD1A331MPD Datasheet
History Price: $0.18358
In Stock: 34880
ULD1A331MPD Specification
Specification
Part No
ULD1A331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
ULD
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.531" (13.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
330 mA @ 100 kHz
Ripple Current @ High Frequency
231 mA @ 120 Hz
ULD1A331MPD PDF Datasheet
ULD1A331MPD Related Parts
ULD1A101MDD
ULD1A101MDD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
ULD1A101MDD1TD
ULD1A101MDD1TD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
ULD1A221MED
ULD1A221MED
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A221MED1TA
ULD1A221MED1TA
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A221MED1TD
ULD1A221MED1TD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
ULD1A331MPD1TA
ULD1A331MPD1TA
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
ULD1A331MPD1TD
ULD1A331MPD1TD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
ULD1C101MED
ULD1C101MED
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C101MED1TA
ULD1C101MED1TA
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C101MED1TD
ULD1C101MED1TD
Nichicon
CAP ALUM 100UF 20% 16V RADIAL
ULD1C151MED
ULD1C151MED
Nichicon
CAP ALUM 150UF 20% 16V RADIAL
ULD1C151MED1TA
ULD1C151MED1TA
Nichicon
CAP ALUM 150UF 20% 16V RADIAL
ULD1A331MPD Compare Parts
  • ULD1A331MPD vs ULD2W8R2MPD
  • ULD1A331MPD vs ULD2W6R8MPD1TD
  • ULD1A331MPD vs ULD2W6R8MPD
  • ULD1A331MPD vs ULD2W680MHD
  • ULD1A331MPD vs ULD2W5R6MPD1TD
  • ULD1A331MPD vs ULD2W5R6MPD
  • ULD1A331MPD vs ULD2W470MHD1TN
  • ULD1A331MPD vs ULD2W470MHD
  • ULD1A331MPD vs ULD2W330MHD6TN
  • ULD1A331MPD vs ULD2W330MHD6
  • ULD1A331MPD vs ULD2W330MHD1TN
  • ULD1A331MPD vs ULD2W330MHD
  • ULD1A331MPD vs ULD2W270MHD1TN
  • ULD1A331MPD vs ULD2W270MHD
  • ULD1A331MPD vs ULD2W220MHD6TN
  • ULD1A331MPD vs ULD2W220MHD6
  • ULD1A331MPD vs ULD2W220MHD1TO
  • ULD1A331MPD vs ULD2W220MHD
  • ULD1A331MPD vs ULD2W150MHD1TO
  • ULD1A331MPD vs ULD2W150MHD
  • ULD1A331MPD vs ULD2W100MPD1TD
  • ULD1A331MPD vs ULD2W100MPD
  • ULD1A331MPD vs ULD2G8R2MPD1TD
  • ULD1A331MPD vs ULD2G8R2MPD
  • ULD1A331MPD vs ULD2G6R8MPD1TD
  • ULD1A331MPD vs ULD2G6R8MPD
  • ULD1A331MPD vs ULD2G5R6MPD1TD
  • ULD1A331MPD vs ULD2G5R6MPD
  • ULD1A331MPD vs ULD2G4R7MPD1TD
  • ULD1A331MPD vs ULD2G4R7MPD
  • ULD1A331MPD vs ULD2G3R9MPD1TD
  • ULD1A331MPD vs ULD2G3R9MPD
  • ULD1A331MPD vs ULD2G3R3MPD6TD
  • ULD1A331MPD vs ULD2G3R3MPD6
  • ULD1A331MPD vs ULD2G3R3MPD1TD
  • ULD1A331MPD vs ULD2G3R3MPD1TA
  • ULD1A331MPD vs ULD2G3R3MPD
  • ULD1A331MPD vs ULD2G2R7MPD1TD
  • ULD1A331MPD vs ULD2G2R7MPD1TA
  • ULD1A331MPD vs ULD2G2R7MPD
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.