☰
UPA1C331MPD
UPA1C331MPD
Active
Description:  CAP ALUM 330UF 20% 16V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPA1C331MPD Datasheet
History Price: $0.20168
In Stock: 44320
UPA1C331MPD Specification
Specification
Part No
UPA1C331MPD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
409.5 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
90 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
UPA1C331MPD PDF Datasheet
UPA1C331MPD Related Parts
UPA0J102MPD
UPA0J102MPD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPA0J102MPD1TA
UPA0J102MPD1TA
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPA0J102MPD1TD
UPA0J102MPD1TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPA0J102MPD6
UPA0J102MPD6
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPA0J102MPD6TD
UPA0J102MPD6TD
Nichicon
CAP ALUM 1000UF 20% 6.3V RADIAL
UPA0J103MHD
UPA0J103MHD
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPA0J103MHD6
UPA0J103MHD6
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPA0J103MHD6TN
UPA0J103MHD6TN
Nichicon
CAP ALUM 10000UF 20% 6.3V RADIAL
UPA0J122MPD
UPA0J122MPD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPA0J122MPD1TD
UPA0J122MPD1TD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPA0J122MPD3
UPA0J122MPD3
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPA0J122MPD3TD
UPA0J122MPD3TD
Nichicon
CAP ALUM 1200UF 20% 6.3V RADIAL
UPA1C331MPD Compare Parts
  • UPA1C331MPD vs UPA1V821MHD
  • UPA1C331MPD vs UPA1V681MPD1TD
  • UPA1C331MPD vs UPA1V681MPD
  • UPA1C331MPD vs UPA1V561MPD1TD
  • UPA1C331MPD vs UPA1V561MPD
  • UPA1C331MPD vs UPA1V391MPD6TD
  • UPA1C331MPD vs UPA1V391MPD6
  • UPA1C331MPD vs UPA1V391MPD1TD
  • UPA1C331MPD vs UPA1V391MPD1TA
  • UPA1C331MPD vs UPA1V391MPD
  • UPA1C331MPD vs UPA1V332MHD
  • UPA1C331MPD vs UPA1V272MHD6TN
  • UPA1C331MPD vs UPA1V272MHD6
  • UPA1C331MPD vs UPA1V272MHD
  • UPA1C331MPD vs UPA1V271MPD6TD
  • UPA1C331MPD vs UPA1V271MPD6
  • UPA1C331MPD vs UPA1V271MPD1TD
  • UPA1C331MPD vs UPA1V271MPD1TA
  • UPA1C331MPD vs UPA1V271MPD
  • UPA1C331MPD vs UPA1V222MHD6TN
  • UPA1C331MPD vs UPA1V222MHD6
  • UPA1C331MPD vs UPA1V222MHD1TN
  • UPA1C331MPD vs UPA1V222MHD
  • UPA1C331MPD vs UPA1V182MHD6TN
  • UPA1C331MPD vs UPA1V182MHD6
  • UPA1C331MPD vs UPA1V182MHD
  • UPA1C331MPD vs UPA1V181MPD1TD
  • UPA1C331MPD vs UPA1V181MPD1TA
  • UPA1C331MPD vs UPA1V181MPD
  • UPA1C331MPD vs UPA1V152MHD6TN
  • UPA1C331MPD vs UPA1V152MHD6
  • UPA1C331MPD vs UPA1V152MHD
  • UPA1C331MPD vs UPA1V122MHD1TO
  • UPA1C331MPD vs UPA1V122MHD
  • UPA1C331MPD vs UPA1V102MHD1TO
  • UPA1C331MPD vs UPA1V102MHD
  • UPA1C331MPD vs UPA1E821MPD1TD
  • UPA1C331MPD vs UPA1E821MPD
  • UPA1C331MPD vs UPA1E681MPD1TD
  • UPA1C331MPD vs UPA1E681MPD
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description