☰
UPB2C331MHD
UPB2C331MHD
Obsolete
Description:  CAP ALUM 330UF 20% 160V RADIAL
Manufacturer:  Nichicon
Datasheet:   UPB2C331MHD Datasheet
History Price: Obsolete
In Stock: 28880
UPB2C331MHD Specification
Specification
Part No
UPB2C331MHD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
850 mA @ 120 Hz
Size / Dimension
1.7 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.299" (33.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UPB2C331MHD PDF Datasheet
UPB2C331MHD Related Parts
UPB1A101MDD
UPB1A101MDD
Nichicon
CAP ALUM 100UF 20% 10V RADIAL
UPB1A101MDD1TD
UPB1A101MDD1TD
Nichicon
CAP ALUM 100UF 10V 20% RADIAL
UPB1A221MED
UPB1A221MED
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
UPB1A221MED1TD
UPB1A221MED1TD
Nichicon
CAP ALUM 220UF 20% 10V RADIAL
UPB1A222MHD1TO
UPB1A222MHD1TO
Nichicon
CAP ALUM 2200UF 20% 10V RADIAL
UPB1A331MPD
UPB1A331MPD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
UPB1A331MPD1TD
UPB1A331MPD1TD
Nichicon
CAP ALUM 330UF 20% 10V RADIAL
UPB1A332MHD
UPB1A332MHD
Nichicon
CAP ALUM 3300UF 20% 10V RADIAL
UPB1A332MHD1TO
UPB1A332MHD1TO
Nichicon
CAP ALUM 3300UF 20% 10V RADIAL
UPB1A471MPD
UPB1A471MPD
Nichicon
CAP ALUM 470UF 20% 10V RADIAL
UPB1A471MPD1TD
UPB1A471MPD1TD
Nichicon
CAP ALUM 470UF 20% 10V RADIAL
UPB1C102MPD
UPB1C102MPD
Nichicon
CAP ALUM 1000UF 20% 16V RADIAL
UPB2C331MHD Compare Parts
  • UPB2C331MHD vs UPB2W560MHD
  • UPB2C331MHD vs UPB2W470MHD
  • UPB2C331MHD vs UPB2W330MHD1TN
  • UPB2C331MHD vs UPB2W330MHD
  • UPB2C331MHD vs UPB2W220MHD1TN
  • UPB2C331MHD vs UPB2W220MHD
  • UPB2C331MHD vs UPB2W100MHD
  • UPB2C331MHD vs UPB2V680MHD
  • UPB2C331MHD vs UPB2V331MRD
  • UPB2C331MHD vs UPB2V330MHD1TN
  • UPB2C331MHD vs UPB2V151MHD
  • UPB2C331MHD vs UPB2V121MHD
  • UPB2C331MHD vs UPB2V101MHD
  • UPB2C331MHD vs UPB2V100MPD1TD
  • UPB2C331MHD vs UPB2V100MPD
  • UPB2C331MHD vs UPB2G820MHD
  • UPB2C331MHD vs UPB2G680MHD
  • UPB2C331MHD vs UPB2G470MHD1TN
  • UPB2C331MHD vs UPB2G470MHD
  • UPB2C331MHD vs UPB2G330MHD1TN
  • UPB2C331MHD vs UPB2G330MHD
  • UPB2C331MHD vs UPB2G221MRD
  • UPB2C331MHD vs UPB2G220MHD1TO
  • UPB2C331MHD vs UPB2G220MHD
  • UPB2C331MHD vs UPB2G101MHD
  • UPB2C331MHD vs UPB2G100MPD
  • UPB2C331MHD vs UPB2E680MHD1TN
  • UPB2C331MHD vs UPB2E680MHD
  • UPB2C331MHD vs UPB2E470MHD1TO
  • UPB2C331MHD vs UPB2E470MHD
  • UPB2C331MHD vs UPB2E330MHD1TO
  • UPB2C331MHD vs UPB2E330MHD
  • UPB2C331MHD vs UPB2E220MHD1TO
  • UPB2C331MHD vs UPB2E220MHD
  • UPB2C331MHD vs UPB2E181MHD
  • UPB2C331MHD vs UPB2E151MHD
  • UPB2C331MHD vs UPB2E101MHD1TN
  • UPB2C331MHD vs UPB2D681MRD
  • UPB2C331MHD vs UPB2D680MHD1TO
  • UPB2C331MHD vs UPB2D680MHD
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend