Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Nichicon UPT2E331MRD
UPT2E331MRD
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 250V RADIAL
Manufacturer:
Nichicon
Datasheet:
UPT2E331MRD Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPT2E331MRD Specification
Specification
Part No
UPT2E331MRD
Category
Aluminum Electrolytic Capacitors
Manufacturer
Nichicon
Series
UPT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
1.05 A @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
UPT2E331MRD PDF Datasheet
UPT2E331MRD Datasheet
Click and Download: UPT2E331MRD Datasheet
UPT2E331MRD Related Parts
UPT2D101MHD
Nichicon
CAP ALUM 100UF 20% 200V RADIAL
UPT2D121MHD
Nichicon
CAP ALUM 120UF 20% 200V RADIAL
UPT2D151MHD
Nichicon
CAP ALUM 150UF 20% 200V RADIAL
UPT2D181MHD
Nichicon
CAP ALUM 180UF 20% 200V RADIAL
UPT2D221MHD
Nichicon
CAP ALUM 220UF 20% 200V RADIAL
UPT2D221MHD6
Nichicon
CAP ALUM 220UF 20% 200V RADIAL
UPT2D271MHD
Nichicon
CAP ALUM 270UF 20% 200V RADIAL
UPT2D271MHD6
Nichicon
CAP ALUM 270UF 20% 200V RADIAL
UPT2D331MHD
Nichicon
CAP ALUM 330UF 20% 200V RADIAL
UPT2D391MHD
Nichicon
CAP ALUM 390UF 20% 200V RADIAL
UPT2D471MRD
Nichicon
CAP ALUM 470UF 20% 200V RADIAL
UPT2D680MPD
Nichicon
CAP ALUM 68UF 20% 200V RADIAL
UPT2E331MRD Compare Parts
UPT2E331MRD vs UPTW6820MHD
UPT2E331MRD vs UPTW6680MHD6
UPT2E331MRD vs UPTW6680MHD
UPT2E331MRD vs UPTW6560MHD
UPT2E331MRD vs UPTW6470MHD
UPT2E331MRD vs UPTW6390MHD
UPT2E331MRD vs UPTW6330MHD
UPT2E331MRD vs UPTW6271MRD
UPT2E331MRD vs UPTW6270MHD
UPT2E331MRD vs UPTW6220MHD1TO
UPT2E331MRD vs UPTW6220MHD
UPT2E331MRD vs UPTW6181MRD
UPT2E331MRD vs UPTW6180MPD
UPT2E331MRD vs UPTW6151MRD
UPT2E331MRD vs UPTW6121MHD
UPT2E331MRD vs UPTW6101MHD
UPT2E331MRD vs UPT2W820MHD
UPT2E331MRD vs UPT2W680MHD6
UPT2E331MRD vs UPT2W680MHD
UPT2E331MRD vs UPT2W560MHD
UPT2E331MRD vs UPT2W470MHD
UPT2E331MRD vs UPT2W390MHD
UPT2E331MRD vs UPT2W330MHD
UPT2E331MRD vs UPT2W270MHD
UPT2E331MRD vs UPT2W220MHD
UPT2E331MRD vs UPT2W181MRD
UPT2E331MRD vs UPT2W180MHD1TO
UPT2E331MRD vs UPT2W180MHD
UPT2E331MRD vs UPT2W151MRD6
UPT2E331MRD vs UPT2W151MRD
UPT2E331MRD vs UPT2W150MPD
UPT2E331MRD vs UPT2W121MRD
UPT2E331MRD vs UPT2W101MHD
UPT2E331MRD vs UPT2P820MHD
UPT2E331MRD vs UPT2P681MRD
UPT2E331MRD vs UPT2P680MHD1TO
UPT2E331MRD vs UPT2P680MHD
UPT2E331MRD vs UPT2P561MRD6
UPT2E331MRD vs UPT2P561MRD
UPT2E331MRD vs UPT2P560MPD
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****