☰
90018
90018
Active
Description:  CAP CER 18PF 1KV SL RADIAL/DISC
Manufacturer:  NTE Electronics
Datasheet:   90018 Datasheet
History Price: $0.17
In Stock: 35120
90018 Specification
Specification
Part No
90018
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
18 pF
Tolerance
?%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
SL
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.276" (7.00mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
90018 PDF Datasheet
90018 Related Parts
90010
90010
NTE Electronics
CAP CER 10PF 1KV SL RADIAL/DISC
90012
90012
NTE Electronics
CAP CER 12PF 1KV SL RADIAL/DISC
90013
90013
NTE Electronics
CAP CER 13PF 1KV SL RADIAL/DISC
90015
90015
NTE Electronics
CAP CER 15PF 1KV SL RADIAL/DISC
90022
90022
NTE Electronics
CAP CER 22PF 1KV SL RADIAL/DISC
90024
90024
NTE Electronics
CAP CER 24PF 1KV SL RADIAL/DISC
90027
90027
NTE Electronics
CAP CER 27PF 1KV SL RADIAL/DISC
90033
90033
NTE Electronics
CAP CER 33PF 1KV SL RADIAL/DISC
90039
90039
NTE Electronics
CAP CER 39PF 1KV SL RADIAL/DISC
90047
90047
NTE Electronics
CAP CER 47PF 1KV SL RADIAL/DISC
90050
90050
NTE Electronics
CAP CER 50PF 1KV SL RADIAL/DISC
90056
90056
NTE Electronics
CAP CER 56PF 1KV SL RADIAL/DISC
90018 Compare Parts
  • 90018 vs 9008D0
  • 90018 vs 9007D5
  • 90018 vs 9006D8
  • 90018 vs 9006D2
  • 90018 vs 9005D6
  • 90018 vs 9005D0
  • 90018 vs 9004D7
  • 90018 vs 9004D0
  • 90018 vs 9003D3
  • 90018 vs 9003D0
  • 90018 vs 9002D7
  • 90018 vs 9002D2
  • 90018 vs 9002D0
  • 90018 vs 9001D0
  • 90018 vs 90091
  • 90018 vs 90082
  • 90018 vs 90075
  • 90018 vs 90068
  • 90018 vs 90062
  • 90018 vs 90056
  • 90018 vs 90050
  • 90018 vs 90047
  • 90018 vs 90039
  • 90018 vs 90033
  • 90018 vs 90027
  • 90018 vs 90024
  • 90018 vs 90022
  • 90018 vs 90015
  • 90018 vs 90013
  • 90018 vs 90012
  • 90018 vs 90010
  • 90018 vs 900C105MT100X
  • 90018 vs 900C104MT200X
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable