☰
90333
90333
Active
Description:  CAP CER 0.033UF 1KV Z5V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   90333 Datasheet
History Price: $0.63
In Stock: 31160
90333 Specification
Specification
Part No
90333
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
90000
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.033 µF
Tolerance
-20%, +80%
Voltage - Rated
1000V (1kV)
Temperature Coefficient
Z5V
Operating Temperature
-25℃ ~ 85℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.531" Dia (13.50mm)
Height - Seated (Max)
0.610" (15.50mm)
Thickness (Max)
-
Lead Spacing
0.295" (7.50mm)
Lead Style
Straight
90333 PDF Datasheet
90333 Related Parts
90315
90315
NTE Electronics
CAP CER 0.015UF 1KV Z5V RADIAL
90320
90320
NTE Electronics
CAP CER 0.02UF 1KV Z5V RADIAL
90322
90322
NTE Electronics
CAP CER 0.022UF 1KV Z5V RADIAL
90330
90330
NTE Electronics
CAP CER 0.03UF 1KV Z5V RADIAL
90336
90336
NTE Electronics
CAP CER 0.036UF 1KV Z5V RADIAL
90350
90350
NTE Electronics
CAP CER 0.05UF 1KV Z5V RADIAL
90333 Compare Parts
  • 90333 vs 90336
  • 90333 vs 90330
  • 90333 vs 90322
  • 90333 vs 90320
  • 90333 vs 90315
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.