☰
CFC-3.75
CFC-3.75
Active
Description:  CAP-CEILING FAN 3.75UFD
Manufacturer:  NTE Electronics
Datasheet:   CFC-3.75 Datasheet
History Price: $3.6
In Stock: 34080
CFC-3.75 Specification
Specification
Part No
CFC-3.75
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
CFC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.75 µF
Tolerance
-
Voltage Rating - AC
250V
Voltage Rating - DC
-
Dielectric Material
Polyester, Metallized
Operating Temperature
-25℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
1.496" L x 0.512" W (38.00mm x 13.00mm)
Height - Seated (Max)
0.906" (23.00mm)
Termination
Wire Leads
Lead Spacing
1.299" (33.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
CFC-3.75 PDF Datasheet
CFC-3.75 Related Parts
CFC-1
CFC-1
NTE Electronics
CAP-CEILING FAN 1UFD
CFC-10
CFC-10
NTE Electronics
CAP-CEILING FAN 10UFD
CFC-2
CFC-2
NTE Electronics
CAP-CEILING FAN 2UFD
CFC-2.5
CFC-2.5
NTE Electronics
CAP-CEILING FAN 2.5UFD
CFC-3
CFC-3
NTE Electronics
CAP-CEILING FAN50V 3UFD2
CFC-3.5
CFC-3.5
NTE Electronics
CAP-CEILING FAN 3.5UFD
CFC-4
CFC-4
NTE Electronics
CAP-CEILING FAN 4UFD
CFC-4.5
CFC-4.5
NTE Electronics
CAP-CEILING FAN 4.5UFD
CFC-4.75
CFC-4.75
NTE Electronics
CAP-CEILING FAN 4.75UFD
CFC-5
CFC-5
NTE Electronics
CAP-CEILING FAN 5UFD
CFC-6
CFC-6
NTE Electronics
CAP-CEILING FAN 6UFD
CFC-7
CFC-7
NTE Electronics
CAP-CEILING FAN 7UFD
CFC-3.75 Compare Parts
  • CFC-3.75 vs CFC-7
  • CFC-3.75 vs CFC-6
  • CFC-3.75 vs CFC-5
  • CFC-3.75 vs CFC-4.75
  • CFC-3.75 vs CFC-4.5
  • CFC-3.75 vs CFC-4
  • CFC-3.75 vs CFC-3.5
  • CFC-3.75 vs CFC-3
  • CFC-3.75 vs CFC-2.5
  • CFC-3.75 vs CFC-2
  • CFC-3.75 vs CFC-10
  • CFC-3.75 vs CFC-1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods