☰
CML102K100
CML102K100
Active
Description:  CAP CER 1000PF 100V X7R RADIAL
Manufacturer:  NTE Electronics
Datasheet:   CML102K100 Datasheet
History Price: $0.2
In Stock: 22880
CML102K100 Specification
Specification
Part No
CML102K100
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
CML
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 pF
Tolerance
?0%
Voltage - Rated
100V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.260" (6.60mm)
Thickness (Max)
-
Lead Spacing
0.100" (2.54mm)
Lead Style
Straight
CML102K100 PDF Datasheet
CML102K100 Related Parts
CML101J100
CML101J100
NTE Electronics
CAP CER 100PF 100V C0G RADIAL
CML102J100
CML102J100
NTE Electronics
CAP CER 1000PF 100V C0G/NP0 RAD
CML103J100
CML103J100
NTE Electronics
CAP CER 10000PF 100V C0G/NP0 RAD
CML103M50
CML103M50
NTE Electronics
CAP CER 10000PF 50V Z5U RADIAL
CML105K100
CML105K100
NTE Electronics
CAP CER 1UF 100V X7R RADIAL
CML105M50
CML105M50
NTE Electronics
CAP CER 1UF 50V Z5U RADIAL
CML150J100
CML150J100
NTE Electronics
CAP CER 15PF 100V C0G/NP0 RADIAL
CML151J100
CML151J100
NTE Electronics
CAP CER 150PF 100V C0G RADIAL
CML152J100
CML152J100
NTE Electronics
CAP CER 1500PF 100V C0G/NP0 RAD
CML152K100
CML152K100
NTE Electronics
CAP CER 1500PF 100V X7R RADIAL
CML153J100
CML153J100
NTE Electronics
CAP CER 0.015UF 100V C0G/NP0 RAD
CML153K100
CML153K100
NTE Electronics
CAP CER 0.015UF 100V X7R RADIAL
CML102K100 Compare Parts
  • CML102K100 vs CML683M50
  • CML102K100 vs CML683K100
  • CML102K100 vs CML682K100
  • CML102K100 vs CML682J100
  • CML102K100 vs CML681J100
  • CML102K100 vs CML680J100
  • CML102K100 vs CML474M50
  • CML102K100 vs CML474K100
  • CML102K100 vs CML473M50
  • CML102K100 vs CML473K100
  • CML102K100 vs CML473J100
  • CML102K100 vs CML472K100
  • CML102K100 vs CML472J100
  • CML102K100 vs CML471J100
  • CML102K100 vs CML470J100
  • CML102K100 vs CML334M50
  • CML102K100 vs CML334K100
  • CML102K100 vs CML333K100
  • CML102K100 vs CML333J100
  • CML102K100 vs CML332K100
  • CML102K100 vs CML332J100
  • CML102K100 vs CML331J100
  • CML102K100 vs CML225M50
  • CML102K100 vs CML224M50
  • CML102K100 vs CML224K100
  • CML102K100 vs CML223M50
  • CML102K100 vs CML223K100
  • CML102K100 vs CML223J100
  • CML102K100 vs CML222K100
  • CML102K100 vs CML222J100
  • CML102K100 vs CML221J100
  • CML102K100 vs CML220J100
  • CML102K100 vs CML155M50
  • CML102K100 vs CML154M50
  • CML102K100 vs CML154K100
  • CML102K100 vs CML153M50
  • CML102K100 vs CML153K100
  • CML102K100 vs CML153J100
  • CML102K100 vs CML152K100
  • CML102K100 vs CML152J100
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.