☰
MLR474K400
MLR474K400
Active
Description:  CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:  NTE Electronics
Datasheet:   MLR474K400 Datasheet
History Price: $1.48
In Stock: 35040
MLR474K400 Specification
Specification
Part No
MLR474K400
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
MLR
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage Rating - AC
200V
Voltage Rating - DC
400V
Dielectric Material
Polyester
Operating Temperature
-55℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.945" L x 0.394" W (24.00mm x 10.00mm)
Height - Seated (Max)
0.768" (19.50mm)
Termination
PC Pins
Lead Spacing
0.787" (20.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
MLR474K400 PDF Datasheet
MLR474K400 Related Parts
MLR102K100
MLR102K100
NTE Electronics
CAP FILM 1000PF 10% 100VDC RAD
MLR102K50
MLR102K50
NTE Electronics
CAP FILM 1000PF 10% 50VDC RADIAL
MLR102K630
MLR102K630
NTE Electronics
CAP FILM 1000PF 10% 630VDC RAD
MLR103K100
MLR103K100
NTE Electronics
CAP FILM 10000PF 10% 100VDC RAD
MLR103K250
MLR103K250
NTE Electronics
CAP FILM 10000PF 10% 250VDC RAD
MLR103K400
MLR103K400
NTE Electronics
CAP FILM 10000PF 10% 400VDC RAD
MLR103K50
MLR103K50
NTE Electronics
CAP FILM 10000PF 10% 50VDC RAD
MLR103K630
MLR103K630
NTE Electronics
CAP FILM 10000PF 10% 630VDC RAD
MLR104K100
MLR104K100
NTE Electronics
CAP FILM 0.1UF 10% 100VDC RADIAL
MLR104K250
MLR104K250
NTE Electronics
CAP FILM 0.1UF 10% 250VDC RADIAL
MLR104K400
MLR104K400
NTE Electronics
CAP FILM 0.1UF 10% 400VDC RADIAL
MLR104K50
MLR104K50
NTE Electronics
CAP FILM 0.1UF 10% 50VDC RADIAL
MLR474K400 Compare Parts
  • MLR474K400 vs MLR824K250
  • MLR474K400 vs MLR824K100
  • MLR474K400 vs MLR823K630
  • MLR474K400 vs MLR823K400
  • MLR474K400 vs MLR823K250
  • MLR474K400 vs MLR823K100
  • MLR474K400 vs MLR822K100
  • MLR474K400 vs MLR802K630
  • MLR474K400 vs MLR684K630
  • MLR474K400 vs MLR684K400
  • MLR474K400 vs MLR684K250
  • MLR474K400 vs MLR684K100
  • MLR474K400 vs MLR683K630
  • MLR474K400 vs MLR683K400
  • MLR474K400 vs MLR683K250
  • MLR474K400 vs MLR683K100
  • MLR474K400 vs MLR682K630
  • MLR474K400 vs MLR682K100
  • MLR474K400 vs MLR565K250
  • MLR474K400 vs MLR564K630
  • MLR474K400 vs MLR564K250
  • MLR474K400 vs MLR564K100
  • MLR474K400 vs MLR563K630
  • MLR474K400 vs MLR563K400
  • MLR474K400 vs MLR563K100
  • MLR474K400 vs MLR562K630
  • MLR474K400 vs MLR562K100
  • MLR474K400 vs MLR504K630
  • MLR474K400 vs MLR503K630
  • MLR474K400 vs MLR502K630
  • MLR474K400 vs MLR475K250
  • MLR474K400 vs MLR474K630
  • MLR474K400 vs MLR474K250
  • MLR474K400 vs MLR474K100
  • MLR474K400 vs MLR473K630
  • MLR474K400 vs MLR473K50
  • MLR474K400 vs MLR473K400
  • MLR474K400 vs MLR473K250
  • MLR474K400 vs MLR473K100
  • MLR474K400 vs MLR472K630
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.