Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ NTE Electronics MRRC440V60
MRRC440V60
Active
Film Capacitors
Description:
CAP FILM 60UF 6% 440VAC RADIAL
Manufacturer:
NTE Electronics
Datasheet:
MRRC440V60 Datasheet
History Price: $20.4
In Stock: 29120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MRRC440V60 Specification
Specification
Part No
MRRC440V60
Category
Film Capacitors
Manufacturer
NTE Electronics
Series
MRRC
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
60 µF
Tolerance
?%
Voltage Rating - AC
440V
Voltage Rating - DC
Polypropylene (PP), Metallized
Dielectric Material
-40℃ ~ 70℃
Operating Temperature
Chassis Mount
Mounting Type
Radial, Can
Package / Case
2.500" Dia (63.50mm), Lip
Size / Dimension
3.750" (95.25mm)
Height - Seated (Max)
Quick Connect - 0.250" (6.3mm)
Termination
0.811" (20.60mm)
Lead Spacing
Motor Run
Applications
-
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
MRRC440V60 PDF Datasheet
MRRC440V60 Datasheet
Click and Download: MRRC440V60 Datasheet
MRRC440V60 Related Parts
MRRC370V15
NTE Electronics
CAP FILM 15UF 6% 370VAC RADIAL
MRRC370V20
NTE Electronics
CAP FILM 20UF 6% 370VAC RADIAL
MRRC370V25
NTE Electronics
CAP FILM 25UF 6% 370VAC RADIAL
MRRC370V30
NTE Electronics
CAP FILM 30UF 6% 370VAC RADIAL
MRRC370V35
NTE Electronics
CAP FILM 35UF 6% 370VAC RADIAL
MRRC370V4
NTE Electronics
CAP FILM 4UF 6% 370VAC RADIAL
MRRC370V40
NTE Electronics
CAP FILM 40UF 6% 370VAC RADIAL
MRRC370V45
NTE Electronics
CAP FILM 45UF 6% 370VAC RADIAL
MRRC370V5
NTE Electronics
CAP FILM 5UF 6% 370VAC RADIAL
MRRC370V50
NTE Electronics
CAP FILM 50UF 6% 370VAC RADIAL
MRRC370V55
NTE Electronics
CAP FILM 55UF 6% 370VAC RADIAL
MRRC370V60
NTE Electronics
CAP FILM 60UF 6% 370VAC RADIAL
MRRC440V60 Compare Parts
MRRC440V60 vs MRRC440V70
MRRC440V60 vs MRRC440V65
MRRC440V60 vs MRRC440V55
MRRC440V60 vs MRRC440V50
MRRC440V60 vs MRRC440V45
MRRC440V60 vs MRRC440V40
MRRC440V60 vs MRRC440V35
MRRC440V60 vs MRRC440V30
MRRC440V60 vs MRRC440V25
MRRC440V60 vs MRRC440V20
MRRC440V60 vs MRRC370V80
MRRC440V60 vs MRRC370V7R5
MRRC440V60 vs MRRC370V70
MRRC440V60 vs MRRC370V65
MRRC440V60 vs MRRC370V60
MRRC440V60 vs MRRC370V55
MRRC440V60 vs MRRC370V50
MRRC440V60 vs MRRC370V5
MRRC440V60 vs MRRC370V45
MRRC440V60 vs MRRC370V40
MRRC440V60 vs MRRC370V4
MRRC440V60 vs MRRC370V35
MRRC440V60 vs MRRC370V30
MRRC440V60 vs MRRC370V25
MRRC440V60 vs MRRC370V20
MRRC440V60 vs MRRC370V15
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!